EN
  • EN
  • DE

S912ZVCA19F0VLF

Part No S912ZVCA19F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 48LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 12K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
Other Names 935322502557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263716-S912ZVCA19F0VLF
Ultra Librarian 3D Model Ultra Librarian S912ZVCA19F0VLF CAD Model

Description

Product Overview: NXP S912ZVCA19F0VLF Microcontroller

The NXP S912ZVCA19F0VLF is a highly integrated microcontroller tailored for automotive and industrial applications where performance, reliability, and robustness are of paramount importance. This microcontroller is part of NXP's S12 MagniV portfolio, which is renowned for its innovative single-die approach combining both analog and digital components to reduce system complexity and enhance overall system reliability.

At the core of the S912ZVCA19F0VLF is a 16-bit S12 CPU, operating at a frequency of up to 25 MHz, providing a perfect balance between processing power and energy efficiency. This microcontroller boasts 128 KB of flash memory, enabling substantial program storage, and 8 KB of RAM for efficient data handling. The flash memory is equipped with Error Correction Code (ECC) to ensure data integrity in critical applications.

The device integrates a rich set of peripherals including two Serial Communication Interface (SCI) modules, one Serial Peripheral Interface (SPI) module, and an Inter-Integrated Circuit (I²C) bus interface, offering versatile options for serial communication. Moreover, it features an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for accurate analog signal acquisition, and an array of timers including a Real-Time Interrupt timer and a Pulse Width Modulation (PWM) module, which are essential for precise control tasks.

Safety features are a cornerstone of the S912ZVCA19F0VLF, with a built-in watchdog timer and low-voltage detection to safeguard system operation. Additionally, the microcontroller supports a -40°C to 125°C operating temperature range, making it suitable for harsh environments.

The S912ZVCA19F0VLF comes in an 80-pin LQFP (Low-Profile Quad Flat Package) which is ideal for space-constrained applications. Furthermore, this microcontroller is designed with the scalability and compatibility of the NXP S12 MagniV family in mind, ensuring a smooth migration path for future upgrades or system expansions.

In summary, the NXP S912ZVCA19F0VLF is an exceptional choice for designers seeking a robust, high-performance microcontroller for their next automotive or industrial project, offering a comprehensive feature set and the reliability synonymous with the NXP brand.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess