EN
  • EN
  • DE

S912XHZ512F1CAG

Part No S912XHZ512F1CAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 512KB Flash, 80MHz, -40/+85degC, Automotive Qualified, QFP 144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 80 MHz
Maximum Operating Temperature 85 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 144
Number of Programmable I/O 8
Number of Timers/Counters 8
Packaging Bulk
Radiation Hardening No
RAM Size 32 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1005332-S912XHZ512F1CAG
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912XHZ512F1CAG CAD Model

Description

The NXP S912XHZ512F1CAG is a high-performance microcontroller tailored for automotive and industrial applications. This powerful MCU from NXP's S12 MagniV product line integrates a sophisticated 16-bit S12 core with advanced peripherals and a robust C-language development environment, making it an ideal solution for complex embedded systems.

Key Features

  • Core: 16-bit S12X CPU core operating at up to 80 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 512 KB of flash memory and 32 KB of RAM, the S912XHZ512F1CAG offers ample space for application code and data storage.
  • Advanced Timers: Multiple timing systems including 8-channel and 2-channel 16-bit timers, providing precise timing control for a wide array of applications.
  • Analog-to-Digital Converter: Integrated 12-bit ADC with up to 16 channels, enabling accurate conversion of analog signals to digital for processing.
  • Communication Interfaces: Comprehensive set of communication interfaces including CAN, SPI, and SCI (UART), facilitating versatile connectivity options.
  • Package: Available in a 112-pin LQFP package, designed for space-constrained applications while allowing for sufficient I/O and peripheral connectivity.
  • Temperature Range: Operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Voltage Range: 2.7V to 5.5V supply voltage range, accommodating a variety of power supply configurations.

Applications

The S912XHZ512F1CAG MCU is engineered to meet the demanding requirements of automotive applications such as engine management, transmission control, body control modules, and safety systems. Additionally, it's well-suited for industrial applications that require high reliability and precision, including factory automation, robotics, and process control systems.

Development Support

NXP provides comprehensive development support for the S912XHZ512F1CAG with a full suite of software and hardware tools. These include an integrated development environment (IDE), software libraries, and development boards that accelerate the design and prototyping process, enabling engineers to bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess