EN
  • EN
  • DE

S912XEQ512BVAG

Part No S912XEQ512BVAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP / HCS12X series Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935311209557
Standard Package 60
Win Source Part Number 1186571-S912XEQ512BVAG
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BVAG CAD Model

Description

NXP S912XEQ512BVAG Microcontroller

The NXP S912XEQ512BVAG is a high-performance microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability, efficiency, and speed. The S912XEQ512BVAG is specifically engineered to tackle complex tasks and provide a versatile platform for a wide range of embedded systems.

At the heart of the S912XEQ512BVAG lies a 16-bit HCS12X CPU core, which operates at a frequency of up to 50 MHz. The core is complemented by 512KB of flash memory, which is ample space for storing application code and data. Additionally, this MCU comes with 32KB of RAM, ensuring smooth operation and efficient data handling for real-time processes.

The S912XEQ512BVAG is equipped with a rich set of peripherals that enhance its functionality. These include multiple timers, a versatile set of communication interfaces such as CAN, SPI, and SCI, and an 8-channel 12-bit analog-to-digital converter (ADC). These features enable the MCU to interface with various sensors, actuators, and other electronic components, making it ideal for complex control systems.

One of the standout features of the S912XEQ512BVAG is its Error Correction Code (ECC) memory protection. This ensures data integrity by detecting and correcting errors in the flash memory, thus enhancing the reliability of applications that cannot tolerate data corruption, such as those found in safety-critical automotive systems.

The MCU also supports a wide operating voltage range from 2.35V to 5.25V, which provides flexibility in power supply design. Its robust design includes features that protect against overvoltage, undervoltage, and other electrical anomalies, ensuring stable operation in harsh environments.

Designed with a focus on security, the S912XEQ512BVAG includes features to prevent unauthorized access and protect intellectual property. Its security module includes a unique identifier for each chip, enabling secure boot and providing a root of trust for the system.

In summary, the NXP S912XEQ512BVAG is a resilient and powerful microcontroller that offers a comprehensive set of features for developing advanced automotive and industrial applications. Its robust architecture, combined with advanced peripherals and security features, makes it a top choice for engineers looking to build reliable and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6559 $67.9677
6+ $18.5895 $111.5370
9+ $18.0086 $162.0774
12+ $17.4277 $209.1324
15+ $16.8467 $252.7005
20+ $15.1040 $302.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess