EN
  • EN
  • DE

LTE-2872U

Part No LTE-2872U
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description Property of Lite-On Only | EMITTER IR 940NM 150MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 150mA
Radiant Intensity (Ie) Min at If 3.31mW/sr at 20mA
Wavelength 940nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 16°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Radial
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1209346-LTE-2872U
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTE-2872U CAD Model

Description

The Lite-On Inc. It is a balance supply and demand status electronic component used in optoelectronics.

  • Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
  • Win Source Part Number: 1209346-LTE-2872U
  • Type: Through Hole type infrared (IR) component
  • Orientation: top view orientation
  • Radiant Intensity (Ie) minimum @ If: 3.31mW/sr @ 20mA

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess