EN
  • EN
  • DE

FF800R12KE3

Part No FF800R12KE3
Manufacturer eupec GmbH
Catalog Custom Parts (E - I)
Description IGBT - High Power IHM 1200V, 800A DUAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Breakdown Voltage 1.2 kV
Power Dissipation 3.9 kW
Win Source Part Number 1200309-FF800R12KE3
Categories Custom Parts
Manufacturer eupec GmbH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF800R12KE3 CAD Model

Description

The FF800R12KE3 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by eupec GmbH (now Infineon Technologies). These modules are designed for high-power switching applications.

Applications

  • Inverters: Used in industrial inverters for motor control.
  • Power Supplies: Integrated into high-power switching power supplies.
  • Welding Machines: Used in inverter-based welding equipment.
  • Traction Drives: Employed in electric vehicle and train traction systems.
  • Renewable Energy Systems: Found in solar and wind power inverters.

Features

  • High Current Capability: Supports high current levels for demanding applications.
  • High Voltage Rating: Operates at high voltage levels, suitable for industrial power applications.
  • Low Switching Losses: Minimizes power loss during switching, enhancing efficiency.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.
  • Fast Switching Speed: Enables high-frequency switching for improved performance.

Benefits

  • High Efficiency: Low switching losses ensure high energy efficiency.
  • Reliable Operation: Designed for reliable performance in harsh industrial environments.
  • Compact Design: Modular design allows for easy integration into power electronic systems.

Additional Details

The FF800R12KE3 comes in a standard industrial module package. Detailed technical specifications, including voltage and current ratings, switching characteristics, and thermal resistance, are available in the Infineon Technologies datasheet. Proper heatsinking and gate drive circuitry are essential for optimal performance and reliability.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Fuji Electric
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess