EN
  • EN
  • DE

S912XEQ512BVAA

Part No S912XEQ512BVAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 80QFP / HCS12X series Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 80-QFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315372557
Standard Package 420
Win Source Part Number 1167594-S912XEQ512BVAA
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BVAA CAD Model

Description

Product Overview: NXP S912XEQ512BVAA Microcontroller

The NXP S912XEQ512BVAA is a powerful microcontroller that belongs to the S12XE family, designed for automotive and industrial applications requiring high levels of integration and performance. This 16-bit MCU is built on NXP's HCS12X core, which offers exceptional processing power and a wealth of features to support complex, real-time control applications.

Key Features:

  • Advanced CPU: The S912XEQ512BVAA is equipped with an HCS12X CPU core that operates at up to 50MHz, providing robust computation capabilities for demanding applications.
  • Memory: It boasts an ample 512KB of flash memory, alongside 32KB of RAM, ensuring sufficient space for program code and data handling without external memory components.
  • Enhanced Timer Systems: The device includes a comprehensive set of timers, including 8-channel and 2-channel timer/pulse-width modulation modules for precise event timing and motor control.
  • Communication Interfaces: Multiple communication options are available, such as two CAN 2.0B interfaces, three SPI modules, and two SCI (UART) modules, facilitating versatile connectivity.
  • Analog Features: The microcontroller also features an integrated 12-bit analog-to-digital converter with up to 16 channels, enabling accurate sensor data acquisition.
  • Robust I/O: With up to 59 general-purpose I/O pins, it provides flexible interfacing options with peripherals and external circuits.
  • Operating Voltage: The S912XEQ512BVAA supports an operating voltage range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Package: It is available in a 112-pin LQFP package, which is suitable for space-constrained applications while allowing for efficient PCB layout and heat dissipation.

Applications:

The S912XEQ512BVAA is ideal for automotive applications such as engine management, transmission control, body control modules, and safety systems. Its robust feature set also makes it suitable for a wide range of industrial applications, including factory automation, robotics, and process control systems.

With its powerful core, extensive memory, and comprehensive set of peripherals, the NXP S912XEQ512BVAA microcontroller is engineered to meet the stringent requirements of today's sophisticated embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess