EN
  • EN
  • DE

S912XEQ512BMAA

Part No S912XEQ512BMAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810949-S912XEQ512BMAA
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BMAA CAD Model

Description

Introducing the NXP S912XEQ512BMAA Microcontroller

The NXP S912XEQ512BMAA is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability, efficiency, and speed. The S912XEQ512BMAA is an ideal choice for developers looking to create sophisticated systems that require real-time control, advanced connectivity, and robust security features.

Key Features

  • Advanced CPU: At the heart of the S912XEQ512BMAA is the HCS12X CPU, which operates at a frequency of up to 50MHz, providing the computational power needed for complex algorithms and control processes.
  • Memory Capacity: The device boasts an ample 512KB of flash memory, alongside 32KB of RAM, ensuring sufficient space for application code and data storage.
  • Digital and Analog Modules: The microcontroller includes a range of digital and analog modules, such as multiple serial communication interfaces (SCI, SPI, I2C), a 12-bit analog-to-digital converter (ADC), and a timer module, facilitating versatile I/O and sensor interfacing capabilities.
  • Enhanced System Integrity: With features like Error Correction Code (ECC) on the flash memory, a Memory Protection Unit (MPU), and a Frequency Locked Loop (FLL) clock synthesizer, the S912XEQ512BMAA ensures reliable operation even in harsh environments.
  • Integrated CAN Interface: The inclusion of a Controller Area Network (CAN) interface allows for robust vehicle network communication, making it a perfect fit for automotive applications such as engine management and body control modules.
  • Low Power Consumption: The microcontroller's design emphasizes low power consumption, with various power-saving modes to extend the life of battery-powered devices.
  • Development Support: NXP offers comprehensive development support for the S912XEQ512BMAA, including software libraries, development tools, and reference designs to accelerate the development process.

With its combination of performance, memory, and advanced features, the NXP S912XEQ512BMAA microcontroller stands out as a versatile solution for automotive and industrial control systems. Whether you're designing an engine control unit or a complex industrial automation system, the S912XEQ512BMAA provides the reliability and functionality needed to achieve your design goals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7079 $80.1237
6+ $21.9142 $131.4852
9+ $21.2294 $191.0646
12+ $20.5446 $246.5352
15+ $19.8598 $297.8970
20+ $17.8052 $356.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess