EN
  • EN
  • DE

S912XEQ512BCAGR

Part No S912XEQ512BCAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935324614528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264161-S912XEQ512BCAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BCAGR CAD Model

Description

NXP S912XEQ512BCAGR Microcontroller

The NXP S912XEQ512BCAGR is a high-performance microcontroller designed to cater to the demanding needs of the automotive and industrial markets. This microcontroller is part of NXP's S12XE family, which is renowned for its exceptional reliability, efficiency, and speed. The S912XEQ512BCAGR integrates advanced features that make it an ideal choice for applications requiring complex real-time control, such as engine management systems, transmission control, and advanced driver assistance systems.

Key Features:

  • Core: The device is built around the 16-bit HCS12X CPU, which operates at a frequency of up to 50 MHz, delivering robust processing capabilities with low power consumption.
  • Memory: It boasts an ample 512 KB of flash memory, allowing for extensive program storage, and 32 KB of RAM for efficient data handling.
  • Advanced Timers: Multiple timing systems, including an 8-channel timer module (TIM), 8-channel enhanced capture timer (ECT), and 2-channel pulse width modulator (PWM), provide precise control for a wide range of applications.
  • Communication Interfaces: The microcontroller features a variety of communication interfaces, including two MSCAN modules, an SPI module, and two SCI (UART) modules, enabling easy integration with other systems and peripherals.
  • Robust I/O: With up to 59 general-purpose I/O pins, the S912XEQ512BCAGR can interface with a multitude of external devices and sensors.
  • Enhanced Safety Features: The device includes a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory, enhancing system reliability and safety.

This microcontroller also supports a wide operating voltage range from 3.13V to 5.5V, making it versatile for use in various power environments. Its temperature range of -40°C to 125°C ensures stable operation under extreme conditions. Furthermore, the S912XEQ512BCAGR is available in a 112-pin LQFP package, providing a compact footprint for space-constrained applications.

With its robust set of features and capabilities, the NXP S912XEQ512BCAGR microcontroller stands out as a superior choice for designers looking to develop sophisticated automotive and industrial systems that require high levels of performance, connectivity, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3850 $76.1550
6+ $20.8287 $124.9722
9+ $20.1779 $181.6011
12+ $19.5269 $234.3228
16+ $18.8761 $302.0176
21+ $16.9233 $355.3893
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess