EN
  • EN
  • DE

S912XEP100W1VALR

Part No S912XEP100W1VALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 1MB Flash, 50MHz, -40/+105degC, Automotive Qualified, QFP 112
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174392-S912XEP100W1VALR
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XEP100W1VALR CAD Model

Description

NXP S912XEP100W1VALR Microcontroller

The NXP S912XEP100W1VALR is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This device is part of the S12XE family of 16-bit microcontrollers, which are renowned for their robust architecture, enhanced memory capabilities, and exceptional real-time control functions.

Key Features

  • Core: The S912XEP100W1VALR is built around the HCS12X core, which operates at a frequency of up to 50 MHz. This core is optimized for automotive and industrial control systems, providing the computational power needed for complex applications.
  • Memory: It boasts an advanced memory architecture with up to 1MB of flash memory, 64KB of RAM, and 4KB of EEPROM. This ample memory space allows for sophisticated program code and data storage without the need for external memory components.
  • Input/Output: With an extensive array of input/output options, including 59 GPIOs, multiple PWM channels, and analog-to-digital converters, this microcontroller can interface with a diverse set of sensors, actuators, and other electronic components.
  • Connectivity: The device supports various communication interfaces such as CAN, LIN, and SPI, enabling seamless integration into modern automotive networks and industrial systems.
  • Advanced Timers: Integrated advanced timer modules facilitate precise control over timing-sensitive tasks, making it ideal for applications that require accurate event triggering and PWM signal generation.
  • Robust Design: The S912XEP100W1VALR is designed to operate under harsh conditions, featuring a wide operating temperature range and compliance with automotive-grade reliability standards.

Applications

The versatility of the NXP S912XEP100W1VALR microcontroller makes it suitable for a wide array of applications, including engine control units, transmission control modules, body control modules, advanced driver-assistance systems (ADAS), and industrial control systems.

Package and Quality

This microcontroller comes in a 112-pin LQFP package, which is designed to minimize the PCB footprint while providing sufficient pin access for complex circuit designs. NXP's commitment to quality ensures that the S912XEP100W1VALR meets the stringent requirements of automotive and industrial standards, providing a reliable solution for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess