EN
  • EN
  • DE

S912XEG128BCALR

Part No S912XEG128BCALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893288-S912XEG128BCALR
Ultra Librarian 3D Model Ultra Librarian S912XEG128BCALR CAD Model

Description

The NXP S912XEG128BCALR is a high-performance microcontroller tailored for automotive and industrial applications. As part of the S12XE family of 16-bit microcontrollers, this device is engineered to handle complex and demanding tasks, providing robust solutions for engineers.

Key Features:

  • Advanced CPU: Built around the HCS12X CPU, the S912XEG128BCALR operates at up to 50MHz, delivering the computational power needed for real-time processing in critical systems.
  • Memory Capacity: Equipped with 128KB of Flash memory, this microcontroller offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Enhanced Timer Systems: The device includes a rich set of timer modules, including a 16-channel, 16-bit Timer Module (TIM), 8-channel, 16-bit Enhanced Capture Timer (ECT), and 2-channel, 16-bit Pulse Width Modulator (PWM), providing precise control for a variety of timing and pulse generation tasks.
  • Robust I/O Capabilities: With 59 General Purpose I/O (GPIO) pins, the S912XEG128BCALR offers flexibility in interfacing with a wide range of peripherals and sensors.
  • Analog to Digital Conversion: The inclusion of a 12-bit Analog-to-Digital Converter (ADC) with 16 channels allows for accurate and efficient conversion of analog signals to digital, supporting complex sensor integration.
  • Integrated CAN Interface: The Controller Area Network (CAN) module facilitates reliable communication in automotive networks, ensuring data integrity and error handling in harsh environments.
  • Enhanced System Protection: Features such as low-voltage detection, phase-locked loop (PLL) lock monitoring, and an independent watchdog timer ensure stable and secure operation, protecting the system against unexpected conditions.

Applications:

The S912XEG128BCALR is designed to meet the rigorous demands of automotive control systems, including engine management, transmission control, body control modules, and safety-related systems. Its robust feature set also makes it ideal for a variety of industrial applications, where reliability and precision are paramount.

Quality and Reliability:

NXP is committed to delivering high-quality products, and the S912XEG128BCALR is no exception. Manufactured to meet automotive-grade standards, it ensures performance and reliability in even the most challenging conditions, making it a trusted choice for engineers and developers worldwide.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9347 $59.6082
13+ $8.1516 $105.9708
19+ $7.8969 $150.0411
27+ $7.6421 $206.3367
34+ $7.3874 $251.1716
46+ $6.6232 $304.6672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess