EN
  • EN
  • DE

S908QY4AE0CDTER

Part No S908QY4AE0CDTER
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description IC MCU 8BIT 4KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 310874-S908QY4AE0CDTER
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908QY4AE0CDTER CAD Model

Description

The NXP S908QY4AE0CDTER is a robust and versatile microcontroller designed to meet the needs of a wide range of embedded systems. With its advanced features and high-performance capabilities, this microcontroller is ideal for applications in automotive, industrial control, and consumer electronics.

Key Features:

  • Core: This product is built around a 8-bit S08 central processing unit (CPU), which provides a perfect balance between processing power and energy efficiency, making it suitable for both battery-powered and plugged-in devices.
  • Memory: It includes 4KB of flash memory, which ensures ample space for complex application code, and 256B RAM for efficient data processing.
  • Operating Frequency: The microcontroller operates at a frequency of up to 8 MHz, delivering the speed required for responsive and quick data handling.
  • I/O Options: It offers a variety of input/output options including multiple general-purpose input/output (GPIO) pins, which provide the flexibility to interface with a wide array of peripherals and sensors.
  • Package: The S908QY4AE0CDTER comes in a 16-SOIC package, which is widely used and easy to solder, making it a convenient choice for both prototyping and production.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and performance even under challenging environmental conditions.
  • Integrated Peripherals: The microcontroller features integrated peripherals such as an analog-to-digital converter (ADC), serial communication interfaces, and timers, which help to reduce system complexity and component count.

Applications:

The S908QY4AE0CDTER is engineered for a variety of applications. Its robust I/O capabilities make it suitable for automotive applications such as body control modules and sensor interfaces. In industrial settings, it can be used for process control, automation, and monitoring systems. Additionally, its low power consumption and versatile feature set make it an excellent choice for consumer electronics, including wearables, smart appliances, and home automation devices.

Conclusion:

Overall, the NXP S908QY4AE0CDTER microcontroller is a powerful and reliable solution for developers looking to create sophisticated and durable embedded systems. Its combination of performance, memory, and integrated features, along with its robust packaging and temperature resilience, make it a top choice for engineers across various industries.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess