EN
  • EN
  • DE

S87C51FB4K44

Part No S87C51FB4K44
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 8-BIT Uvprom 8 Mhz Microcontroller CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014299-S87C51FB4K44
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S87C51FB4K44 CAD Model

Description

NXP S87C51FB4K44 Microcontroller

The NXP S87C51FB4K44 is a powerful and versatile microcontroller that is part of NXP's 8-bit 51-family, known for its reliability and widespread use in embedded systems. This particular model boasts a range of features that make it suitable for a variety of applications, from industrial control systems to consumer electronics.

Key Features

  • Advanced 8-bit Core: The S87C51FB4K44 operates with a high-performance 8-bit microcontroller core, ensuring efficient processing and control for a wide range of applications.
  • Memory Capacity: It comes equipped with 4KB of on-chip ROM and 128 bytes of RAM, providing sufficient space for complex programs and data storage.
  • High-Speed Architecture: The device operates at a frequency of up to 44MHz, delivering high-speed performance that can meet the demands of time-sensitive tasks.
  • Multiple I/O Ports: Multiple input/output ports offer flexibility in interfacing with external devices, sensors, and actuators, making it a versatile choice for system integrators.
  • Integrated Peripherals: It includes a range of built-in peripherals such as timers, serial communication controllers, and interrupt controllers, which can significantly reduce system complexity and component count.
  • Power Management: The S87C51FB4K44 is designed with power-saving features that allow for efficient operation, making it suitable for battery-powered or energy-sensitive applications.

Applications

The NXP S87C51FB4K44 microcontroller is ideal for applications requiring a robust and reliable control system. Its wide range of applications includes:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Security systems

In conclusion, the NXP S87C51FB4K44 is a feature-rich microcontroller that offers a perfect blend of performance, flexibility, and efficiency. Its advanced capabilities and integrated peripherals make it a go-to choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess