EN
  • EN
  • DE

S32K344EHT1VPBST

Part No S32K344EHT1VPBST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 172QFP / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 160MHz 4MB (4M x 8) FLASH 172-QFP (16x16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, LINBus, SPI, QSPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 172-QFP
Supplier Device Package 172-QFP (16x16)
Base Product Number S32K344
Standard Package 420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1338891-S32K344EHT1VPBST
Ultra Librarian 3D Model Ultra Librarian S32K344EHT1VPBST CAD Model

Description

Product Overview: NXP S32K344EHT1VPBST

The NXP S32K344EHT1VPBST is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This product is part of the S32K3 family, which is renowned for its high performance, advanced security features, and exceptional reliability.

Key Features

  • Core: The device is built around an Arm® Cortex®-M7 core, running at a frequency of up to 240 MHz, which provides the computational horsepower necessary for complex and real-time processing tasks.
  • Memory: It includes a generous memory configuration with up to 4 MB of flash memory and 512 KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: A wide array of communication interfaces is available, including CAN FD, LIN, SPI, and Ethernet, facilitating versatile connectivity options for various automotive networks.
  • Security: Security is a paramount feature in the S32K344EHT1VPBST, with integrated hardware security module (HSM), secure boot, and cryptographic services to protect against unauthorized access and ensure data integrity.
  • Analog Features: The microcontroller also comes with advanced analog features like multiple high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which are essential for sensor interfacing and actuator control.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments typical in automotive and industrial settings.

Applications

The S32K344EHT1VPBST is ideal for a variety of applications, including but not limited to:

  • Automotive control units such as engine management systems, transmission controllers, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems where precision and real-time control are crucial.
  • High-end consumer electronics that require robust processing capabilities and sophisticated security measures.

Quality and Support

NXP's commitment to quality is evident in the S32K344EHT1VPBST, which is designed to meet the stringent standards of the automotive industry, including AEC-Q100 qualification. In addition, NXP provides comprehensive technical support and documentation to facilitate development and speed up time-to-market for products utilizing this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8395 $71.6790
4+ $29.4068 $117.6272
6+ $28.4878 $170.9268
8+ $27.5689 $220.5512
10+ $26.6499 $266.4990
13+ $23.8930 $310.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess