EN
  • EN
  • DE

S12ZVM32EVB

Part No S12ZVM32EVB
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 16-Bit
Utilized IC / Part S12ZVM
Supplied Contents Board(s)
Base Product Number S12
Other Names 935327095598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284849-S12ZVM32EVB
Ultra Librarian 3D Model Ultra Librarian S12ZVM32EVB CAD Model

Description

The NXP S12ZVM32EVB Evaluation Board is a versatile development platform designed to facilitate the creation and testing of applications for the S12 MagniV S12ZVM mixed-signal microcontroller family. Aimed at automotive and industrial applications, the S12ZVM32EVB provides an excellent starting point for engineers looking to harness the power and integration offered by the S12ZVM series.

Key Features

  • Integrated S12ZVM Microcontroller: At the heart of the evaluation board is the S12ZVM32 microcontroller, which combines a 16-bit S12 CPU, a S12ZVMA mixed-signal MCU, and an integrated LIN physical layer. This MCU is particularly well-suited for automotive motor control applications.
  • Comprehensive Development Tools: The evaluation board is supported by NXP's CodeWarrior Development Studio, offering a full-featured software suite that includes an Integrated Development Environment (IDE), compiler, debugger, and other utilities to streamline your development process.
  • On-Board Debugging: The S12ZVM32EVB comes with an integrated P&E Multilink debugger and programmer, simplifying the process of programming the MCU and debugging your applications without the need for additional hardware.
  • Motor Control Capabilities: With a built-in Motor Control Connector, the evaluation board is ready for direct connection to motor control systems, enabling rapid prototyping and testing of motor control applications.
  • Flexible Power Supply Options: The board can be powered through the USB interface or an external power supply, ensuring versatility for different development scenarios.
  • Connectivity: It includes interfaces such as LIN and CAN for communication within automotive networks, as well as general-purpose I/O for interfacing with external devices.

Applications

The S12ZVM32EVB is particularly adept at handling applications that require robust control and connectivity. It is ideal for:

  • Automotive motor control systems
  • Industrial control systems
  • Robotics and automation
  • Embedded systems requiring LIN/CAN connectivity

With its comprehensive set of features and easy-to-use development tools, the NXP S12ZVM32EVB Evaluation Board is a powerful asset for any developer working on motor control or automotive applications.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess