EN
  • EN
  • DE

RC522

Part No RC522
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC READER 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 2.5 V to 3.3 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 291215-RC522
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC522 CAD Model

Description

NXP RC522 RFID Reader/Writer

The NXP RC522 is a highly integrated transmission module for contactless communication at 13.56 MHz. This powerful product is designed to enable RFID (Radio-Frequency Identification) functionality for applications such as access control, payment systems, and ticketing. The RC522 utilizes advanced modulation and demodulation concepts, fully integrated into all types of passive contactless communication methods and protocols at 13.56 MHz.

With its impressive features, the RC522 supports a variety of protocols including ISO/IEC 14443 A/MIFARE, which is widely used in the industry. The reader is capable of handling not only MIFARE® standard encryption but also its own proprietary Crypto1 algorithm, ensuring secure data exchange. The RC522's antenna design and support for fast data transfer enable efficient and reliable communication with RFID tags.

The module comes with a rich set of features that make it an ideal choice for developers and integrators. A few notable features include:

  • Highly integrated analog circuitry to demodulate and decode responses
  • Support for rapid CRYPTO1 encryption algorithm to ensure secure transactions
  • Low-voltage, low-power consumption design, suitable for battery-powered systems
  • Flexible SPI interface for easy integration with a variety of microcontrollers
  • On-chip voltage regulator for consistent and reliable operation
  • Small form factor and low-cost implementation for economical design choices

The RC522 is not only powerful but also user-friendly. It is supported by a comprehensive suite of software tools that facilitate system development and reduce time to market. Whether for creating a new access control system or integrating RFID into existing products, the NXP RC522 is a versatile and reliable choice that offers excellent performance and value.

Overall, the NXP RC522 RFID Reader/Writer module stands out as a compact, cost-effective solution for adding RFID capabilities to a variety of electronic systems. With its robust feature set and proven reliability, it is well-suited to meet the demands of a rapidly evolving RFID market.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
Lowest to $27.8572
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
STMicroelectronics
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
NXP / Nexperia
Lowest to $1.3435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess