EN
  • EN
  • DE

PZU24BA

Part No PZU24BA
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 320MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 210400-PZU24BA
Case / Package SOD-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Current - Reverse Leakage @ Vr 50nA @ 19V
Impedance (Max) (Zzt) 30 Ohm
Maximum Power Dissipation 320mW
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 24V
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian PZU24BA CAD Model

Description

The NXP PZU24BA is a Zener diode designed for electronic applications requiring voltage regulation and voltage reference. This small, high-performance component is a critical part of many electronic circuits, providing stability and precision where it is most needed.

Key Features

  • Nominal Zener Voltage: The PZU24BA offers a nominal Zener voltage of 24V, making it suitable for a wide range of applications in need of this voltage level for regulation purposes.
  • Power Dissipation: With a power dissipation of 310mW, this Zener diode can handle a substantial amount of power, ensuring reliable operation under various conditions.
  • Package: Encased in a small SOD323 surface-mount package, the PZU24BA is designed for space-efficient designs and easy integration into a variety of electronic circuits.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which provides a precise voltage reference for the design requirements.
  • Operating Temperature Range: The device can operate over a wide temperature range, making it suitable for applications that may experience varying environmental conditions.

Applications

The PZU24BA Zener diode by NXP is versatile and can be used in a plethora of applications. It is commonly found in:

  • Power supply circuits for voltage regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as TVs, radios, and computers
  • Industrial electronics where stable voltage references are critical

Quality and Reliability

NXP is known for its commitment to quality and the PZU24BA is no exception. Manufactured with high standards, this Zener diode ensures long-term reliability and performance for critical applications. Engineers and designers can integrate this component with confidence, benefiting from NXP's reputation for producing durable and dependable electronic components.

Conclusion

Whether you are designing a power regulation system or need a trustworthy voltage reference in your electronic application, the NXP PZU24BA Zener diode is an excellent choice. Its combination of power handling, precision, and small form factor makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess