Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr OptiFuse
Series FCM
Package Tape & Reel (TR)
Mounting SMD (SMT)
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 100 mA
Voltage Rating - AC 125 V
Voltage Rating - DC 32 V
Response Time Fast Blow
Package / Case 2410 (6125 Metric)
Breaking Capacity @ Rated Voltage 50A AC, 300A DC
Approval Agency CSA, cULus
Temperature Range - Operating -55°C ~ 125°C
Dimension 0.240" L x 0.100" W x 0.100" H (6.10mm x 2.54mm x 2.54mm)
Base Product Number FCM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Other Names 2298-FCM-100MATR
Standard Package 1,000
Win Source Part Number 1111283-FCM-100MA
Ultra Librarian 3D Model Ultra Librarian FCM-100MA CAD Model

Description

The OptiFuse FCM series is a board mount fuse type that is designed to provide circuit protection for electronic components.

  • Voltage Rating: 125V AC, 32V DC
  • Response Time: Fast Blow
  • Breaking Capacity: 50A AC, 300A DC
  • Package: Tape and Reel (TR)
  • Fuse Type: SMD (SMT)
  • Package/Case: 2410 (6125 Metric)
  • Temperature Range: -55°C ~ 125°C

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 30A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 0498030.TXN
Eaton Bussmann
FUSE BOARD MNT 2.5A 250VAC RAD
Need more? Email Us
ECAD model for SS-5F-2.5A-BK
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
ECAD model for T0603FF1750TM
Littelfuse Inc.
FUSE AUTO 25A 32VAC/VDC BLADE
Need more? Email Us
ECAD model for 0ATO025.HXGLO
Littelfuse Inc.
FUSE AUTOMOTIVE 30A AUTO LINK
Need more? Email Us
ECAD model for 0PAL330.X
Bel Fuse Inc.
FUSE CERAMIC 15A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for GSA 15-R
Eaton Bussmann
FUSE CERAMIC 1.25A 250VAC 5X20MM
Need more? Email Us
ECAD model for BK/S505-1.25-R
Littelfuse Inc.
FUSE AUTOMOTIVE 40A AUTO LINK
Need more? Email Us
ECAD model for 0PAL340.X
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
ECAD model for T0603FF0750TM

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention