EN
  • EN
  • DE

OPT3004DNPR

Part No OPT3004DNPR
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMBIENT 6USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I²C/SMBus
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package 6-USON (2x2)
Base Product Number OPT3004
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852902-OPT3004DNPR
Ultra Librarian 3D Model Ultra Librarian OPT3004DNPR CAD Model

Description

Overview of Texas Instruments OPT3004DNPR

The Texas Instruments OPT3004DNPR is a cutting-edge ambient light sensor (ALS) that offers precise light measurement with a wide dynamic range. This sensor is designed to mimic the human eye's response to light intensity, ensuring that devices can adjust their display brightness according to the surrounding light conditions for optimal viewing experience and power efficiency.

Key Features

  • Automatic Full-Scale Setting: The OPT3004DNPR features an automatic full-scale setting that allows it to adapt to varying light conditions without the need for manual intervention. This ensures consistent performance from dark to bright environments.
  • Low Power Consumption: With an emphasis on energy efficiency, this sensor is ideal for battery-powered applications. It operates with a low power consumption, thereby extending the battery life of portable devices.
  • Wide Dynamic Range: It has a wide dynamic range that enables the sensor to capture light levels from 0.01 lux to 83k lux, making it suitable for applications that operate in both dimly lit and brightly illuminated settings.
  • Simple Integration: The OPT3004DNPR comes in a compact DFN package and offers an easy-to-use I2C interface, which simplifies integration into a variety of systems without taking up significant board space.
  • Intelligent Photodiode: The sensor's intelligent photodiode technology ensures that it has a spectral response similar to the human eye, providing an accurate representation of visible light.

Applications

The versatility of the OPT3004DNPR makes it an excellent choice for a range of applications, including:

  • Smartphones and tablets
  • Consumer electronics
  • Lighting control systems
  • Display backlight control

Technical Specifications

  • Measurement Range: 0.01 lux to 83,000 lux
  • Interface: I2C- compatible
  • Package: 6-pin DFN (OPT3004DNPR)
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the Texas Instruments OPT3004DNPR ambient light sensor is an ideal solution for developers looking to incorporate reliable and efficient light sensing capabilities into their products. Its wide dynamic range, ease of integration, and energy-saving features make it a smart choice for enhancing the user experience while managing power consumption effectively.

You May Also Be Interested in

Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6569
Texas Instruments
SENSOR OPT 505NM AMBIENT 6 UDFN
Lowest to $1.7383
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $11.7046
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7011 $52.5825
175+ $0.5752 $100.6600
270+ $0.5573 $150.4710
375+ $0.5393 $202.2375
480+ $0.5213 $250.2240
645+ $0.4674 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,817 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess