EN
  • EN
  • DE

PZTA92TA

Part No PZTA92TA
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SOT-223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755776-PZTA92TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZTA92TA CAD Model

Description

Overview of NXP's PZTA92TA

The PZTA92TA from NXP Semiconductors is a high-quality, high-voltage transistor that is part of the company's extensive range of bipolar junction transistors. This product is specifically designed for applications requiring a PNP transistor with robust performance characteristics. The PZTA92TA is well-suited for amplification and switching applications, providing a reliable solution for designers in various electronic sectors.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-223, a surface-mount package that offers good thermal performance
  • Collector-Emitter Voltage (Vceo): -300V, which allows it to handle high voltage applications with ease
  • Collector Current (Ic): -500mA, providing a moderate current handling capability
  • Power Dissipation (Pd): 1.3W, enabling it to dissipate a reasonable amount of heat during operation
  • DC Current Gain (hFE): 100 to 300, ensuring a good level of amplification
  • Transition Frequency (fT): 50MHz, which makes it suitable for high-frequency applications

Applications

The PZTA92TA is versatile and can be used in a wide array of electronic circuits. Its high-voltage capability makes it a strong candidate for power management circuits, voltage regulators, and inverters. It is also commonly used in signal processing for amplification purposes due to its high transition frequency. Moreover, its SOT-223 package is ideal for compact designs, making it a popular choice in consumer electronics, such as audio interfaces, where space is at a premium.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality, and the PZTA92TA is no exception. It is manufactured to meet high standards, ensuring reliable performance and longevity in the field. The device is also characterized by its low leakage current and high input impedance, which contribute to its stable operation in circuit designs.

Conclusion

In summary, the PZTA92TA PNP transistor from NXP is a robust component designed for high-voltage applications. It offers a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to integrate a dependable PNP transistor into their electronic solutions. With its compact form factor and high-frequency operation, the PZTA92TA is a valuable addition to any high-performance electronic application.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess