Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
Product Status Active
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 54 A
Current - Collector Pulsed (Icm) 75 A
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 25A
Power - Max 347 W
Switching Energy 930µJ (on), 720µJ (off)
Input Type Standard
Gate Charge 170 nC
Td (on/off) @ 25°C 14ns/150ns
Test Condition 800V, 25A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT25GT120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564003-APT25GT120BRG
Ultra Librarian 3D Model Ultra Librarian APT25GT120BRG CAD Model

Description

The APT25GT120BRG is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by Microchip Technology, designed to meet the high efficiency and reliability requirements of modern power electronic applications. This IGBT is part of the power management portfolio that Microchip offers to provide energy-efficient solutions to the industrial market.

With a collector-emitter voltage of 1200V and a continuous collector current rating of 25A at 25°C, the APT25GT120BRG is capable of handling high power levels while maintaining a low on-state voltage drop, resulting in reduced conduction losses. This product is optimized for applications requiring high switching frequencies combined with minimal energy loss during operation.

The device features a robust and rugged design for enhanced durability and reliability. It comes in a TO-247 package, which is widely recognized for its excellent thermal performance and ease of mounting on a heat sink. This package ensures that the device can operate reliably even under high temperature conditions.

Key features of the APT25GT120BRG include a fast switching speed, which is essential for reducing switching losses, and a high input impedance, which minimizes gate drive power requirements. Additionally, the device offers a low gate charge and low total gate charge, making it suitable for high-frequency operation. Its square RBSOA (Reverse Bias Safe Operating Area) ensures safe operation even under extreme conditions.

Microchip's APT25GT120BRG is ideal for a range of applications, such as motor drives, uninterruptible power supplies (UPS), power inverters, and other power conversion systems that demand high efficiency, reliability, and thermal management. It is also suitable for hard switching applications due to its fast recovery diode.

Overall, the APT25GT120BRG from Microchip Technology represents a reliable and efficient solution for designers looking to improve the performance and longevity of their power management systems.

You May Also Be Interested in

Supertex, Inc
INSULATED GATE BIPOLAR TRANSISTOR
Need more? Email Us
ECAD model for GN2470K4
Advanced Power Technology
IGBT
Need more? Email Us
ECAD model for APT30GN60BDQ2
Renesas Electronics America
Silicon N Channel IGBT Application: Inverter
Lowest to $3.4953
ECAD model for RJH60D0DPK
STMicroelectronics
N-CHANNEL 3A - 600V TO-252 PowerMESH IGBT
Need more? Email Us
ECAD model for STGD3NB60H
Infineon Technologies
IGBT 600V 60A 187W TO247-3
Lowest to $2.8622
ECAD model for IGW30N60TFKSA1
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $1.3514
ECAD model for IKP06N60T
STMicroelectronics
20 A - 600 V - short circuit rugged IGBT
Lowest to $0.8747
ECAD model for STGB19NC60KD
Infineon Technologies
Soft Switching Series
Lowest to $2.8032
ECAD model for IHW20T120
Infineon Technologies
PDP TRENCH IGBT | IGBT 330V 70A 160W D2PAK
Need more? Email Us
ECAD model for IRG6S330UPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention