EN
  • EN
  • DE

PZM11NB3

Part No PZM11NB3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 045986-PZM11NB3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM11NB3 CAD Model

Description

Product Overview: PZM11NB3 - NXP

The PZM11NB3 is a cutting-edge semiconductor device from NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This particular component is part of NXP's extensive portfolio of diodes, which are designed to meet a wide range of technical requirements for various applications.

Key Features

  • Low Power Dissipation: The PZM11NB3 is built for efficiency, ensuring minimal power is wasted as heat, making it ideal for power-sensitive applications.
  • High Stability: This device offers excellent stability over its entire operating range, which is critical for maintaining performance in fluctuating conditions.
  • Small Package: The compact form factor of the PZM11NB3 allows it to be used in space-constrained applications without compromising on power or functionality.

Applications

The versatility of the PZM11NB3 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Power management modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications infrastructure

Technical Specifications

The PZM11NB3 boasts impressive technical specifications that make it a go-to choice for engineers and designers:

  • Package Type: Surface-Mounted Device (SMD)
  • Maximum Power Dissipation: Specified according to datasheet
  • Operating Temperature Range: Suitable for a wide range of temperatures, ensuring reliability in various environments
  • Compliance: Meets industry standards for safety and performance

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the PZM11NB3 is no exception. It undergoes rigorous testing to ensure it meets NXP's standards for durability and longevity, giving customers confidence in their choice of components.

For detailed technical data, application notes, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local sales office.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess