Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor XA
Part Core Size 16-Bit
Speed(Frequency) 30MHz
Number of I/O 50
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 045984-PXAS37KBA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXAS37KBA CAD Model

Description

The NXP PXAS37KBA is a cutting-edge microcontroller designed for high-performance and versatile applications. This product, crafted by the renowned semiconductor manufacturer NXP Semiconductors, is part of their advanced microcontroller portfolio that caters to a wide spectrum of industries including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Architecture: At the heart of the PXAS37KBA lies a powerful processing core that delivers exceptional speed and efficiency, ensuring smooth operation even in demanding applications.
  • Robust Memory: Equipped with ample memory, this microcontroller offers significant storage for complex programs and data management, facilitating sophisticated operations without a hitch.
  • Connectivity: With a range of connectivity options, the PXAS37KBA provides seamless integration with various peripherals and networks, enabling easy communication and data transfer across systems.
  • Energy Efficiency: Designed with energy-saving features, the PXAS37KBA ensures low power consumption, making it an ideal choice for battery-powered devices or energy-conscious applications.
  • Security Features: Security is a top priority for NXP, and the PXAS37KBA includes advanced security measures to protect against unauthorized access and ensure data integrity.
  • High Reliability: Built to meet stringent quality standards, this microcontroller offers exceptional reliability, withstanding harsh conditions and prolonged use without compromise.

Applications

The versatility of the PXAS37KBA makes it suitable for a diverse range of applications. It's particularly well-suited for automotive control systems, where reliability and performance are critical. In the industrial sector, it can manage complex machinery or automation systems. Additionally, consumer electronics like smart home devices and wearables benefit from its compact size and efficiency.

Technical Specifications

For detailed technical specifications, interested customers should refer to the official NXP datasheet for the PXAS37KBA. It provides comprehensive information on the microcontroller's capabilities, including its exact processor speed, memory size, input/output options, and more.

Overall, the NXP PXAS37KBA is a top-tier microcontroller that offers a perfect blend of performance, efficiency, and security, making it a go-to choice for developers and engineers looking to build reliable and advanced electronic systems.

You May Also Be Interested in

Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention