EN
  • EN
  • DE

PVF61NS151CMK50

Part No PVF61NS151CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364LFBGA / ARM® Cortex®-A5/M4 Vybrid, VF6xx Microcontroller IC 32-Bit Dual-Core 500MHz ROMless 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Vybrid, VF6xx
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A5/M4
Core Size 32-Bit Dual-Core
Speed 500MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12bit SAR; D/A 12bit
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Base Product Number PVF61
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346624-PVF61NS151CMK50
Ultra Librarian 3D Model Ultra Librarian PVF61NS151CMK50 CAD Model

Description

The NXP PVF61NS151CMK50 is a high-performance microcontroller designed for the most demanding applications. It is part of the QorIQ Layerscape series, which is renowned for its exceptional computing power, energy efficiency, and versatile connectivity options. This product is engineered to cater to a wide range of applications, including industrial control, networking, automotive, and Internet of Things (IoT) devices.

Key Features

  • Core: The PVF61NS151CMK50 is equipped with the ARM Cortex-A53 core, which operates at a frequency of up to 1.5 GHz. This 64-bit core ensures that the microcontroller can handle complex computations and multitasking with ease, making it suitable for applications that require high-speed processing.
  • Memory: It comes with integrated memory controllers supporting DDR4, DDR3L, and LPDDR4 memories, allowing for flexible and high-capacity memory configurations to meet the needs of data-intensive applications.
  • Connectivity: This microcontroller features a range of connectivity options, including Gigabit Ethernet, USB 3.0, PCIe Gen3, SATA 3.0, and more. These interfaces enable high-speed data transfers and connectivity to a variety of peripherals and networks.
  • Security: The PVF61NS151CMK50 incorporates advanced security features such as secure boot, cryptographic acceleration, and tamper detection. These features provide robust protection against unauthorized access and ensure the integrity and confidentiality of data.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller features dynamic voltage and frequency scaling, which helps to reduce power consumption based on the workload and operating conditions.

Applications

The versatility of the NXP PVF61NS151CMK50 makes it an ideal choice for a multitude of applications. It excels in industrial automation due to its robust processing capabilities and support for various industrial protocols. In networking, it can serve as a powerful platform for routers, switches, and gateways. Its advanced security features make it suitable for secure transactions and data protection in financial services. Additionally, its connectivity and processing power are well-suited for edge computing devices in IoT ecosystems.

Package and Quality

The NXP PVF61NS151CMK50 is offered in a 23 x 23 mm FCBGA package, which allows for efficient heat dissipation and a compact footprint on printed circuit boards (PCBs). NXP's commitment to quality ensures that this microcontroller meets the highest standards of reliability and performance for professional and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess