EN
  • EN
  • DE

LTC4215IUFD-2#TRPBF

Part No LTC4215IUFD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications Use For General
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage (V) 2.9V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 3mA
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Part Number Series LTC4215
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807751-LTC4215IUFD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4215IUFD-2#TRPBF CAD Model

Description

Linear Technology LTC4215IUFD-2#TRPBF Hot Swap Controller

The LTC4215IUFD-2#TRPBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards into live backplanes or other hot systems. This integrated circuit (IC) allows a board to be safely inserted and removed from a live backplane without causing any disruption to the existing system, thereby preventing any potential damage or interruption to both the board and the system.

This hot swap controller operates over a wide voltage range and is capable of controlling supply voltages from 2.9V to 26.5V, making it versatile for a variety of applications. It is designed to limit the inrush current during the insertion of a board, which is essential for preventing glitches on the supply rail that could reset other parts of the system.

One of the key features of the LTC4215IUFD-2#TRPBF is its integrated MOSFET gate controller, which drives an external N-channel MOSFET to gently power up capacitors, thus avoiding high inrush currents. The device also provides adjustable current limit, circuit breaker, and timing control functionalities to further enhance system protection. Overcurrent faults are managed by an automatic retry function or latch-off, depending on the user's configuration.

The LTC4215IUFD-2#TRPBF also includes a power good output, which signals when the output voltage is within the acceptable range, and a fault indicator to signal when the circuit breaker has tripped. This IC comes in a compact 4mm x 5mm QFN-24 package, which is well-suited for space-constrained applications.

With its robust feature set, the LTC4215IUFD-2#TRPBF is an ideal solution for hot swap applications in servers, data centers, and telecommunications equipment, where system uptime and reliability are of paramount importance. Its precise control and protection capabilities ensure that electronic systems can maintain continuous operation even as boards are added or removed.

Linear Technology's commitment to high-quality and reliable power management solutions is evident in the LTC4215IUFD-2#TRPBF, making it a top choice for engineers and designers looking to implement hot swap functionality in their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6763 $51.4393
27+ $3.8369 $103.5963
41+ $3.7170 $152.3970
56+ $3.5971 $201.4376
72+ $3.4772 $250.3584
97+ $3.1175 $302.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess