EN
  • EN
  • DE

MAX9791CETI+

Part No MAX9791CETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.2W STER D 28WQFN / Amplifier IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX979
Standard Package 75 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1231161-MAX9791CETI+
Ultra Librarian 3D Model Ultra Librarian MAX9791CETI+ CAD Model

Description

The MAX9791CETI+ is a high-performance audio amplifier from Maxim Integrated, designed to deliver exceptional sound quality with minimal power consumption. This integrated circuit (IC) is an ideal solution for portable and space-constrained applications requiring efficient audio amplification.

Features

  • Integrated Audio Amplifier: The device includes a stereo DirectDrive® headphone amplifier and a mono BTL speaker amplifier, providing a versatile audio solution in a single package.
  • High Efficiency: With its high-efficiency Class D speaker amplifier and Class AB headphone amplifiers, the MAX9791CETI+ ensures extended battery life for portable devices.
  • Low EMI: The IC is designed to produce low electromagnetic interference (EMI), making it suitable for RF-sensitive applications.
  • Flexible Power Supply: The device operates from a single 2.7V to 5.5V power supply, accommodating a wide range of portable electronics.
  • Comprehensive Protection: The MAX9791CETI+ includes built-in thermal overload and short-circuit protection to ensure reliable operation under adverse conditions.
  • Small Footprint: Housed in a compact 28-pin thin QFN package, the IC requires minimal board space, making it perfect for space-constrained designs.

Applications

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Tablet Devices
  • Portable Gaming Systems

The MAX9791CETI+ combines high-quality audio performance with low power consumption and a small form factor. It is an excellent choice for designers looking to enhance the audio experience in their portable or compact electronic devices. With its integrated features and protection mechanisms, the MAX9791CETI+ from Maxim Integrated stands out as a robust and versatile audio amplification solution.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess