EN
  • EN
  • DE

STM32F103RCY6TR

Part No STM32F103RCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-WLCSP
Win Source Part Number 038683-STM32F103RCY6TR
Family Name STM32F103RC
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F103RCY6TR CAD Model

Description

STM32F103RCY6TR Microcontroller - STMicroelectronics

The STM32F103RCY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F1 series, which is based on the ARM Cortex-M3 32-bit RISC core. This MCU is designed to offer the best balance of performance, power consumption, and cost, making it a popular choice for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

With its robust architecture and enhanced peripherals, the STM32F103RCY6TR operates at a maximum frequency of 72 MHz, providing high computational power while still maintaining energy efficiency. The device comes with an extensive set of integrated features such as 256 KB of Flash memory, 48 KB of SRAM, and a rich variety of I/Os and peripherals.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC processor operating at a frequency of up to 72 MHz.
  • Memory: 256 KB of Flash memory and 48 KB of SRAM for efficient data and program storage.
  • Connectivity: Includes a range of serial interfaces such as I2C, SPI, USART, and CAN, allowing for easy integration into various systems and communication with other devices.
  • Timers: Advanced control timers, general-purpose timers, and basic timers to handle a wide array of timing-related tasks.
  • Analog: Equipped with 12-bit ADCs and DACs to interface with analog sensors and other devices.
  • Debugging: Features Serial Wire Debug (SWD) and JTAG interfaces for full-speed system development and debugging.
  • Power Efficiency: Supports multiple power-saving modes, including Stop, Standby, and Sleep modes to optimize power consumption.
  • Package: Available in a 64-pin LQFP package, offering a compact footprint for space-constrained applications.

The STM32F103RCY6TR also supports an extensive set of power-saving modes, which is crucial for battery-operated devices. Its versatile package and temperature range make it suitable for demanding environments. With its combination of performance, power efficiency, and a wide range of peripherals, the STM32F103RCY6TR is a reliable choice for designers looking to optimize their embedded systems.

STMicroelectronics provides comprehensive support for the STM32F103RCY6TR with software development tools, libraries, and a global community of developers, ensuring a smooth development process and quick time-to-market for products utilizing this advanced microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9250 $52.6500
42+ $2.4000 $100.8000
65+ $2.3250 $151.1250
89+ $2.2500 $200.2500
115+ $2.1750 $250.1250
154+ $1.9500 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess