EN
  • EN
  • DE

PTN3356BSF4

Part No PTN3356BSF4
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989783-PTN3356BSF4
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTN3356BSF4 CAD Model

Description

The PTN3356BSF4 is a cutting-edge interface IC developed by NXP Semiconductors, designed to bridge the gap between legacy video signal requirements and modern display interfaces. This high-performance chip is particularly adept at converting HDMI signals into VGA outputs, making it an essential component for a wide range of multimedia and computing applications.

Key Features

  • HDMI 1.4 Compliant: The PTN3356BSF4 adheres to the HDMI 1.4 specification, ensuring compatibility with a broad range of HDMI sources.
  • VGA Output: It provides a VGA output, allowing users to connect HDMI sources to VGA monitors, projectors, and other display devices.
  • Audio Support: This IC also features an integrated digital-to-analog converter (DAC) for audio, extracting the audio signal from the HDMI input and delivering it through a separate output.
  • Low Power Consumption: Designed for efficiency, the PTN3356BSF4 boasts low power consumption, making it suitable for use in battery-powered devices.
  • Plug and Play: The device supports plug-and-play operation, requiring no software drivers for installation and use.
  • EDID Pass-Through: It includes EDID pass-through functionality, ensuring that the source device can optimally configure video output for the connected display.

Applications

The PTN3356BSF4 is versatile and can be used in various applications, including:

  • Notebook and desktop computers
  • Docking stations
  • Video adapters and converters
  • Home theater systems
  • Gaming consoles

Technical Specifications

With its compact form factor and surface-mount design, the PTN3356BSF4 is easily integrated into a wide array of devices. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

For developers and manufacturers looking to incorporate legacy video support into their HDMI-enabled devices, the PTN3356BSF4 from NXP Semiconductors offers a robust, efficient, and easy-to-implement solution.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess