EN
  • EN
  • DE

UC2844DR2G

Part No UC2844DR2G
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Texas Instruments
Win Source Part Number 398160-UC2844DR2G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2844DR2G CAD Model

Description

Product Overview: UC2844DR2G from Texas Instruments

The UC2844DR2G is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications that require precise power supply control. This integrated circuit is engineered to offer low startup and operating current, making it an efficient choice for a wide range of power conversion applications.

Key Features

  • Optimized for Off-Line and DC-to-DC Converters: The UC2844DR2G is specifically tailored for use in off-line and DC-to-DC converter systems, providing the necessary control for a variety of power supply designs.
  • Low Startup and Operating Current: The device boasts a startup current of typically 1 µA and an operating current of 2.5 mA, ensuring energy-efficient operation and reduced power consumption.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle control, which is critical for maintaining stable output power.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation than alternative control methods.
  • Automatic Feed-Forward Compensation: This feature helps in compensating for varying input voltages without the need for additional circuitry, simplifying design and improving performance.
  • Pulse-by-Pulse Current Limiting: Enhanced safety and reliability are provided by the pulse-by-pulse current limiting feature, which protects the device and the system from over-current conditions.
  • Under-Voltage Lockout (UVLO): Both start-up and operating UVLO thresholds are included, ensuring the device remains off until the supply voltage reaches a safe operating level.

Applications

  • Switching power supplies
  • Power converters for computers and consumer electronics
  • DC-DC modules
  • Battery chargers
  • LED drivers
  • Telecommunication equipment power supplies

The UC2844DR2G is offered in a compact 14-pin SOIC package, making it suitable for space-constrained applications. Its robust design and comprehensive features allow designers to create power supplies that meet stringent efficiency and size requirements, while maintaining the reliability and performance expected from Texas Instruments products.

With its combination of features and performance, the UC2844DR2G is a versatile and reliable component for modern power supply designs, ensuring stable operation and long-term efficiency.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1136 $50.1120
110+ $0.9138 $100.5180
170+ $0.8852 $150.4840
235+ $0.8567 $201.3245
305+ $0.8281 $252.5705
405+ $0.7424 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess