EN
  • EN
  • DE

SN74CBT3125CD

Part No SN74CBT3125CD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tube
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74CBT3125
Other Names 296-33863-5,SN74CBT3125CDG4,2156-SN74CBT3125CD,TEXTISSN74CBT3125CD,296-SN74CBT3125CD,SN74CBT3125CDG4,296-33863-5,SN74CBT3125CD
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256690-SN74CBT3125CD
Ultra Librarian 3D Model Ultra Librarian SN74CBT3125CD CAD Model

Description

Introducing the SN74CBT3125CD Quadruple FET Bus Switch from Texas Instruments

The SN74CBT3125CD is a high-quality quadruple FET bus switch designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of the CBT family of Texas Instruments and is designed to provide high-speed switching with low on-state resistance, making it an ideal solution for bus exchange, multiplexing, and signal gating applications across a wide range of electronic systems.

The SN74CBT3125CD features four independent FET bus switches with Schottky diode clamps on the outputs to control line overshoot and undershoot. This helps in maintaining signal integrity and preventing damage to the switch and other components in the circuit. The device operates from a single 5-V supply, making it compatible with TTL and CMOS logic levels, and thus ensuring easy integration into various digital systems.

This bus switch is designed with a 5-ohm switch connection between two ports, which minimizes propagation delay and supports high-bandwidth data transfer. It also includes a built-in 25-ohm series resistor to reduce noise on the data lines, making it particularly useful in applications where signal integrity is critical.

The SN74CBT3125CD comes in a standard SOIC-14 package, which is suitable for surface mount technology (SMT), and it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad temperature range. The device's low power consumption and small form factor make it an excellent choice for portable and space-constrained applications.

Whether you are designing a new system or upgrading an existing one, the SN74CBT3125CD from Texas Instruments provides the performance and reliability you need to ensure fast, efficient, and accurate data transfer. Its robust design and ease of use make it a go-to choice for engineers looking to optimize their digital switching applications.

For more detailed information, including datasheets, technical documents, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9993 $54.9615
125+ $0.8200 $102.5000
190+ $0.7944 $150.9360
265+ $0.7687 $203.7055
340+ $0.7431 $252.6540
455+ $0.6662 $303.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess