EN
  • EN
  • DE

PTN3355BS/F1MP

Part No PTN3355BS/F1MP
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications DisplayPort
Voltage - Supply 3.3V
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Mounting Type Surface Mount
Base Product Number PTN3355
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 507188-PTN3355BS/F1MP
Ultra Librarian 3D Model Ultra Librarian PTN3355BS/F1MP CAD Model

Description

The NXP PTN3355BS/F1MP is a highly integrated DisplayPort to VGA adapter IC, designed to connect modern DisplayPort-equipped sources to a wide array of VGA displays. This compact and energy-efficient chip provides a seamless interface solution for converting digital DisplayPort signals to analog VGA output, ensuring compatibility with legacy monitors, projectors, and other VGA-based display devices.

Key Features

  • DisplayPort 1.2 Compliant: The PTN3355BS/F1MP adheres to the DisplayPort 1.2 standard, ensuring high performance and compatibility with the latest DisplayPort technology.
  • High-Resolution Support: Capable of supporting VGA output resolutions up to 1920x1200, this IC allows for high-quality video presentations and detailed graphics on VGA displays.
  • Integrated Digital-to-Analog Converter (DAC): The onboard DAC converts digital signals into analog with minimal signal degradation, preserving image quality and color accuracy.
  • Low Power Consumption: Designed for efficiency, the PTN3355BS/F1MP consumes minimal power, making it ideal for use in battery-powered devices and applications where power conservation is critical.
  • Automatic Sink Detection: The IC features automatic detection of the connected VGA display, simplifying the setup process and enhancing user experience.
  • EDID Pass-Through: With EDID pass-through support, the adapter IC can relay display identification data from the VGA monitor to the source device, ensuring optimal resolution and display settings are automatically configured.

Applications

The PTN3355BS/F1MP is suited for a broad range of applications, including but not limited to:

  • Laptop and desktop computers requiring VGA connectivity for external displays
  • Graphics cards that need to interface with VGA monitors
  • Video conferencing systems with legacy display support
  • Commercial and educational environments utilizing VGA projectors

Technical Specifications

The PTN3355BS/F1MP operates over a wide temperature range and comes in a compact HVQFN-40 package, making it suitable for integration into various devices without significantly impacting form factor. Its robust design ensures reliable operation even in demanding conditions, making it a preferred choice for designers and engineers looking to bridge the gap between new and old video technologies.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess