EN
  • EN
  • DE

PSMN028-100YS

Part No PSMN028-100YS
Manufacturer NXP / Nexperia
Catalog Misc Products
Description N-channel LFPAK 100V 27.5 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834291-PSMN028-100YS
Ultra Librarian 3D Model Ultra Librarian PSMN028-100YS CAD Model

Description

Introducing the PSMN028-100YS: A High-Efficiency MOSFET from NXP Semiconductors

The PSMN028-100YS is a cutting-edge N-channel enhancement-mode Field-Effect Transistor (FET) designed by NXP Semiconductors, a leader in the semiconductor industry. This MOSFET is part of the NextPowerS3 portfolio, which is renowned for its exceptional performance and energy efficiency. The PSMN028-100YS is specifically engineered to meet the rigorous demands of high-power switching applications.

Key Features and Benefits

  • Low On-State Resistance: With an RDS(on) of just 28 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and improved efficiency in your electronic designs.
  • High Current Capability: The PSMN028-100YS is capable of handling continuous drain currents up to 100 A, making it suitable for high-current applications.
  • 100 V Drain-Source Voltage: This device can withstand high voltages, providing reliable performance in applications that require robust voltage tolerance.
  • Improved Avalanche Energy Rating: Engineered for ruggedness, it features an enhanced avalanche energy specification, ensuring durability against repetitive load transients.
  • Low Gate Charge: The reduced gate charge (Qg) enables faster switching speeds, which is crucial for reducing switching losses in power conversion systems.
  • Optimized for High-Efficiency Applications: The PSMN028-100YS is ideal for a variety of applications, including DC/DC converters, motor drives, and power management systems.

Applications

The versatility of the PSMN028-100YS MOSFET allows it to be used in a wide array of applications, ranging from power supplies to automotive electronics. Its superior thermal performance and high efficiency make it an excellent choice for:

  • Switch Mode Power Supplies (SMPS)
  • Power inverters
  • Battery management systems
  • DC-to-DC converters
  • Electric vehicle (EV) charging stations
  • Motor control circuits

With its combination of low on-state resistance, high current handling, and fast switching capabilities, the PSMN028-100YS from NXP Semiconductors represents a reliable and efficient solution for designers looking to enhance the performance of their power management systems. Its robust design ensures long-term reliability, making it a smart choice for today's energy-conscious electronic applications.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,073 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess