EN
  • EN
  • DE

AT91CAP9HA15-DK18

Part No AT91CAP9HA15-DK18
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342559-AT91CAP9HA15-DK18
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA15-DK18 CAD Model

Description

Microchip Technology's AT91CAP9HA15-DK18 Development Kit

The AT91CAP9HA15-DK18 Development Kit from Microchip Technology is a comprehensive platform designed for engineers and developers to accelerate the development of applications utilizing the AT91CAP9A microcontroller. The development kit is ideal for prototyping a wide range of electronic products, particularly in the industrial, consumer, and automotive markets.

At the heart of the AT91CAP9HA15-DK18 kit is the AT91CAP9A microcontroller, which boasts a high-performance 32-bit ARM926EJ-S core. This microcontroller is well-suited for applications requiring substantial processing power and low power consumption. It features a rich set of peripherals, including USB, Ethernet, and multiple serial communication interfaces, making it a versatile choice for complex embedded systems.

The development kit includes a range of hardware components that provide a robust testing and development environment. Users will find onboard memory options such as DDR2 RAM and Flash, alongside a plethora of connectivity options to simulate various use cases. The kit is also equipped with an LCD interface, which can be used to develop and test graphical user interfaces for embedded applications.

With the AT91CAP9HA15-DK18, developers can take advantage of the Embedded Debugger, which allows for seamless programming and debugging without the need for additional hardware. This feature greatly simplifies the development process and helps reduce time to market.

Microchip Technology provides extensive support for the AT91CAP9HA15-DK18 Development Kit through its software libraries and online resources. The kit is accompanied by a comprehensive suite of development tools, including software drivers and example code, to help developers get started quickly. Additionally, the development kit is backed by Microchip's renowned technical support, ensuring that help is readily available when needed.

Whether you're developing sophisticated control systems, user interfaces, or connectivity solutions, the AT91CAP9HA15-DK18 Development Kit offers a flexible and powerful platform to bring your innovative ideas to life.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess