EN
  • EN
  • DE

ZL30161GDG2

Part No ZL30161GDG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR 1CH 144LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Ethernet, Fibre Channel, SONET/SDH IC 750MHz 1 Output 144-LBGA (13x13)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-BGA
Case / Package 144-LBGA (13x13)
Family Name ZL30161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939997-ZL30161GDG2
Ultra Librarian 3D Model Ultra Librarian ZL30161GDG2 CAD Model

Description

The ZL30161GDG2 is a high-performance clock generator developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision clock device is specifically designed to meet the stringent requirements of communication infrastructure, offering unparalleled timing solutions.

At the heart of the ZL30161GDG2 is its ability to generate low-jitter clock outputs that are crucial for high-speed data transfer and reliable communication systems. This makes it an ideal choice for applications such as wireless base stations, data center infrastructure, and high-speed networking equipment.

One of the key features of the ZL30161GDG2 is its flexibility. It supports multiple output frequencies, which can be programmed to match the specific needs of various systems. This adaptability ensures that designers can use the same device across different platforms, simplifying the design process and reducing time to market.

The device also boasts excellent holdover and hitless switching capabilities, ensuring that the system maintains a stable clock output even in the event of a reference signal failure. This feature is critical for maintaining uninterrupted service and high reliability in communication networks.

With its dual DPLL (Digital Phase-Locked Loop) structure, the ZL30161GDG2 provides both frequency translation and jitter attenuation, delivering cleaner clock signals for sensitive high-speed interfaces. Additionally, the device features low power consumption, making it suitable for power-sensitive applications.

Engineered for easy integration, the ZL30161GDG2 comes in a compact 10x10 mm 72-VFQFPN package. Its small form factor allows for efficient use of board space while providing the performance required for complex timing tasks. Furthermore, Microchip Technology offers comprehensive technical support and resources to assist with the implementation of their products.

In summary, the ZL30161GDG2 from Microchip Technology is a versatile and reliable clock generator that delivers exceptional performance for a wide range of communication applications. Its advanced features ensure that it can meet the evolving demands of modern infrastructure while maintaining the quality and dependability that Microchip is known for.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess