EN
  • EN
  • DE

PPC8306CVMADDCA

Part No PPC8306CVMADDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 266MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 369-LFBGA
Supplier Device Package 369-PBGA (19x19)
Additional Interfaces CAN, DUART, I2C, MMC/SD, SPI, TDM
Base Product Number PPC83
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346626-PPC8306CVMADDCA
Ultra Librarian 3D Model Ultra Librarian PPC8306CVMADDCA CAD Model

Description

Product Overview: PPC8306CVMADDCA

The PPC8306CVMADDCA is a high-performance, power-efficient microprocessor from NXP Semiconductors. Designed for a wide range of applications, this processor is part of the PowerQUICC II Pro family, which is renowned for its integration of advanced features and connectivity options. The PPC8306CVMADDCA is built on Power Architecture technology, ensuring robust performance for embedded computing tasks.

Key Features:

  • Core Technology: The processor is based on the e300 core, which operates at speeds up to 400 MHz, providing a balanced mix of processing power and energy efficiency.
  • Memory Support: It includes integrated memory controllers supporting DDR2 SDRAM, allowing for high-speed data access and optimal system performance.
  • Connectivity: The device boasts a rich set of communication interfaces, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express, facilitating versatile connectivity options for various applications.
  • Security: Enhanced with security features such as an encryption accelerator and a secure boot process, the PPC8306CVMADDCA ensures data protection and secure system operations.
  • Power Management: It incorporates sophisticated power management techniques that reduce power consumption during idle periods, making it an environmentally friendly choice for energy-conscious designs.

Applications:

The PPC8306CVMADDCA is ideal for a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control systems
  • Wireless infrastructure
  • Medical equipment
  • Print and imaging devices

With its powerful processing capabilities, extensive connectivity, and advanced security features, the PPC8306CVMADDCA is a versatile solution that meets the demands of today's complex embedded systems. NXP's commitment to quality and reliability ensures that this processor is a dependable core component for any high-performance embedded application.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess