EN
  • EN
  • DE

PPC5777M2K0MVA8B

Part No PPC5777M2K0MVA8B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Quad Core 8M Flash 404K SRAM Ed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021620-PPC5777M2K0MVA8B
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC5777M2K0MVA8B CAD Model

Description

Introducing the NXP PPC5777M2K0MVA8B Microcontroller

The NXP PPC5777M2K0MVA8B is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This advanced MCU is part of NXP's Power Architecture family, which is renowned for its exceptional processing power, reliability, and efficiency. The PPC5777M2K0MVA8B is particularly suited for tasks that require complex real-time processing and control, such as advanced driver-assistance systems (ADAS), engine management, and flight control systems.

Key Features:

  • Advanced Core: At the heart of the PPC5777M2K0MVA8B is a powerful e200z7 dual-core processor, which operates at speeds of up to 264 MHz. This ensures swift data processing and quick response times, essential for safety-critical applications.
  • Memory: The microcontroller comes equipped with 4 MB of flash memory and 200 KB of RAM, providing ample storage for complex software applications and efficient data handling.
  • Enhanced Security: Security is a top priority for NXP, and the PPC5777M2K0MVA8B includes advanced security features such as secure boot, encryption, and a hardware random-number generator to protect against unauthorized access and tampering.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and Ethernet, this MCU offers versatile connectivity options for various peripherals and networks, ensuring seamless integration into existing systems.
  • Robust Design: The PPC5777M2K0MVA8B is designed to withstand harsh operating conditions, featuring a wide operating temperature range and compliance with automotive-grade quality standards.
  • Development Support: NXP provides comprehensive development support for the PPC5777M2K0MVA8B, including software libraries, development tools, and reference designs, to accelerate the development process and reduce time-to-market.

Whether you're developing advanced control systems for the automotive industry or looking for a robust microcontroller for industrial applications, the NXP PPC5777M2K0MVA8B offers a blend of performance, security, and reliability that is hard to match. Its comprehensive feature set ensures that your products can handle the complexities of the modern technological landscape while maintaining the highest standards of safety and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess