EN
  • EN
  • DE

PPC5634MMLQC80

Part No PPC5634MMLQC80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 1.5MB, 80MHZ, 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
RoHS Compliant
Win Source Part Number 1029372-PPC5634MMLQC80
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC5634MMLQC80 CAD Model

Description

The NXP PPC5634MMLQC80 is a highly integrated microcontroller designed to meet the rigorous demands of automotive and industrial applications. This advanced MCU is part of NXP's Power Architecture family, which is renowned for its exceptional performance, efficiency, and reliability.

Key Features

  • Core: The heart of the PPC5634MMLQC80 is a 32-bit Power Architecture core, which operates at a high speed, ensuring swift data processing and real-time performance.
  • Memory: It comes equipped with ample memory resources, including embedded flash memory and RAM, facilitating sophisticated program execution and data storage.
  • Connectivity: With an array of communication interfaces, such as CAN, LIN, and SPI, this microcontroller offers versatile connectivity options for various peripherals and networks.
  • Timers and Counters: Multiple timers and counters are available, supporting complex timing operations and event counting, essential for control applications.
  • Analog-to-Digital Converter (ADC): The integrated high-resolution ADC enables precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliable performance under harsh environmental conditions.
  • Packaging: The PPC5634MMLQC80 is available in a robust 144-pin LQFP package, providing a compact footprint while allowing for efficient heat dissipation.

Applications

The NXP PPC5634MMLQC80 microcontroller is well-suited for a wide array of applications, particularly in the automotive sector, where it can be used in engine control units, transmission controllers, and body electronics. Its robust feature set also makes it an excellent choice for industrial control systems, robotics, and smart automation solutions.

Quality and Support

NXP is committed to delivering high-quality products, and the PPC5634MMLQC80 is no exception. It is backed by NXP's rigorous testing and validation processes. Additionally, customers can access NXP's extensive support network, including technical documentation, development tools, and a community of experts, to accelerate product development and bring applications to market efficiently.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5250 $96.5250
2+ $79.2001 $158.4002
3+ $76.7250 $230.1750
4+ $74.2500 $297.0000
5+ $71.7751 $358.8755
6+ $64.3501 $386.1006
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess