EN
  • EN
  • DE
  • IT

FS32K144HAT0VLLR

Part No FS32K144HAT0VLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K144HAT0VLLRTR, 935372452528
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919327-FS32K144HAT0VLLR
Ultra Librarian 3D Model Ultra Librarian FS32K144HAT0VLLR CAD Model

Description

Introducing the FS32K144HAT0VLLR Microcontroller from NXP

The FS32K144HAT0VLLR is an advanced microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. It is part of the S32K product line, which is renowned for its robust architecture, performance, and safety features. This particular model comes in a 100 LQFP (Low-profile Quad Flat Package) that is both space-efficient and suitable for automated assembly processes.

Core Features

  • ARM Cortex-M4F Core: At the heart of the FS32K144HAT0VLLR is a powerful ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz, providing ample computational power and efficiency for complex applications. The floating-point unit (FPU) ensures better performance for math-intensive operations.
  • Memory Capacity: The MCU is equipped with 144 KB of flash memory and 16 KB of SRAM, offering a balanced combination of storage and speed for your application's firmware and real-time data processing needs.
  • Advanced Timers and Control: With multiple timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Low-Power Timer (LPTMR), this MCU allows for precise timing and control in various applications.
  • Analog and Digital Peripherals: A suite of peripherals complements the core, including multiple ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and communication interfaces such as CAN, LIN, SPI, I2C, and UART, facilitating versatile connectivity options.
  • Safety and Reliability: Designed with functional safety in mind, the FS32K144HAT0VLLR incorporates features that enable it to achieve compliance with the ISO 26262 standard, making it suitable for safety-critical automotive applications.

Applications

The FS32K144HAT0VLLR MCU is ideal for a wide range of applications, including but not limited to automotive control units, sensor fusion, motor control, and industrial automation systems. Its robust design and comprehensive feature set ensure that it can handle the challenging environments and requirements of these sectors.

Development Support

NXP supports the FS32K144HAT0VLLR with a comprehensive ecosystem, including software development tools, application notes, and a developer community. This ensures that engineers can rapidly develop, prototype, and deploy applications built around this versatile MCU.

Whether you're designing an advanced automotive system or an intricate industrial control unit, the FS32K144HAT0VLLR from NXP offers the performance, safety, and flexibility needed to drive innovation and reliability in your products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8579 $55.0053
16+ $6.4476 $103.1616
25+ $6.2461 $156.1525
34+ $6.0446 $205.5164
43+ $5.8431 $251.2533
58+ $5.2386 $303.8388
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess