EN
  • EN
  • DE

PNX3000HL/N3

Part No PNX3000HL/N3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description Analog front end for digital video processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350987-PNX3000HL/N3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX3000HL/N3 CAD Model

Description

The PNX3000HL/N3 is a cutting-edge product from NXP Semiconductors, designed to cater to the ever-growing demands of the technology industry. This powerful chip is part of the PNX3000 series, known for its high performance, reliability, and versatility in various applications.

Key Features

  • Advanced Processing Capabilities: The PNX3000HL/N3 is equipped with a robust processor core that delivers exceptional speed and efficiency, making it ideal for complex computations and multitasking.
  • Enhanced Connectivity: With integrated support for multiple communication protocols, this chip ensures seamless connectivity and data transfer across a range of devices and networks.
  • Low Power Consumption: Designed with energy efficiency in mind, the PNX3000HL/N3 operates at low power, reducing the overall energy footprint of the devices it powers.
  • High-Level Integration: This product features a high degree of integration, which minimizes the need for additional components and simplifies the design of end-user systems.
  • Robust Security Features: Security is a top priority for NXP, and the PNX3000HL/N3 includes advanced security measures to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the PNX3000HL/N3 makes it suitable for a wide range of applications, including but not limited to:

  • Consumer electronics
  • Automotive infotainment systems
  • Industrial control units
  • Smart home devices
  • Telecommunication infrastructure

Technical Specifications

Parameter Specification
Product Series PNX3000
Part Number PNX3000HL/N3
Core Processor High-performance core
Connectivity Multiple protocols supported
Power Consumption Low
Integration Level High
Security Features Advanced

The PNX3000HL/N3 by NXP Semiconductors represents a leap forward in chip technology, offering a blend of performance, efficiency, and security that is ideal for today's sophisticated electronic devices.

You May Also Be Interested in

Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4622 $58.4880
100+ $1.2000 $120.0000
150+ $1.1619 $174.2850
210+ $1.1250 $236.2500
270+ $1.0869 $293.4630
360+ $0.9748 $350.9280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess