EN
  • EN
  • DE

PNX1303EH/G

Part No PNX1303EH/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 200MHZ 292-HBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Packaging Tray
Applications Multimedia
Core Processor TriMedia
Controller Series Nexperia
RAM Size 48K x 8
Interface I2C, 2-Wire Serial
Number of I/O 169
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 292-HBGA
Manufacturer Device Package 292-BGA
Win Source Part Number 004447-PNX1303EH/G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1303EH/G CAD Model

Description

The PNX1303EH/G from NXP Semiconductors is a state-of-the-art multimedia processor designed to cater to the increasing demands of high-performance audio and video processing in consumer electronics. This advanced chip is an integral component for developers looking to create sophisticated systems with a focus on multimedia applications.

Key Features

  • High-Performance Processing: At the core of the PNX1303EH/G is a powerful processing unit capable of handling complex computations required for audio and video encoding/decoding, ensuring smooth and efficient media playback.
  • Advanced Audio Capabilities: This processor supports a wide range of audio codecs, providing flexibility for developers to implement high-quality sound across various formats and platforms.
  • Superior Video Quality: With support for multiple video standards, the PNX1303EH/G delivers crisp, clear visuals, making it ideal for applications such as streaming devices, digital media players, and smart TVs.
  • Integrated Connectivity: The inclusion of integrated connectivity options such as USB, HDMI, and other interfaces allows for seamless integration with other components and peripherals, offering a versatile solution for system design.

Applications

The PNX1303EH/G is designed for a broad range of applications within the consumer electronics space. Its robust processing capabilities make it suitable for:

  • High-definition media players and recorders
  • Interactive set-top boxes
  • Home theater systems
  • Gaming consoles
  • Advanced digital signage solutions

Technical Specifications

The PNX1303EH/G boasts an impressive array of technical specifications that highlight its performance and compatibility:

  • Support for leading audio and video codecs
  • Multiple connectivity options for enhanced interoperability
  • Robust security features for content protection
  • Energy-efficient design for sustainable product development

Overall, the PNX1303EH/G from NXP is a versatile and powerful multimedia processor that offers manufacturers the ability to create cutting-edge consumer electronics with rich multimedia experiences.

You May Also Be Interested in

Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess