EN
  • EN
  • DE
  • IT

PN7360AUHN/C300E

Part No PN7360AUHN/C300E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description PN7360AUHN/C300 - NFC Cortex All
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP Semiconductors
Series -
Package Bulk
Product Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18000-3, MIFARE, NFC
Interface I²C, SPI, UART, USB
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Win Source Part Number 1373332-PN7360AUHN/C300E
Ultra Librarian 3D Model Ultra Librarian PN7360AUHN/C300E CAD Model

Description

The PN7360AUHN/C300E is a cutting-edge NFC controller product from NXP Semiconductors, designed to bring high-performance Near Field Communication (NFC) capabilities to a broad range of applications. Known for its versatility and reliability, this product is an ideal solution for developers looking to integrate NFC features into their designs.

Key Features

  • Comprehensive NFC Support: The PN7360AUHN/C300E supports all NFC Forum modes, including reader/writer, card emulation, and peer-to-peer communication, making it a flexible choice for various use cases.
  • High Integration: This device integrates an ARM Cortex-M0 microcontroller, an NFC frontend, and a host of communication interfaces, reducing the need for additional components and simplifying design efforts.
  • Energy Efficiency: With its power-saving capabilities, the PN7360AUHN/C300E is optimized for low-power applications, extending the battery life of portable devices.
  • Security: Security is a priority in NFC applications, and this product comes equipped with features like secure element interfaces and hardware cryptographic engines to protect sensitive data.

Applications

The PN7360AUHN/C300E is suitable for a wide array of applications, including but not limited to:

  • Mobile payment terminals
  • Access control systems
  • Smart home automation
  • Consumer electronics
  • Healthcare devices

Technical Specifications

The PN7360AUHN/C300E boasts a robust set of technical specifications that ensure seamless integration and operation in various devices:

  • Supply voltage: 2.7V to 3.6V
  • Operating temperature range: -40°C to +85°C
  • Package: HVQFN40 (6x6mm)
  • Interfaces: I2C, SPI, UART, and GPIO

Design Support and Resources

NXP provides extensive support for the PN7360AUHN/C300E with a variety of development tools, software libraries, and documentation to assist designers in rapidly integrating NFC technology into their products. This includes evaluation kits, reference designs, and online technical support to streamline the development process and reduce time-to-market.

With its combination of advanced features, ease of integration, and support from NXP, the PN7360AUHN/C300E stands out as a top-tier solution for NFC-enabled devices.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3178 $63.9534
6+ $17.4915 $104.9490
9+ $16.9449 $152.5041
13+ $16.3983 $213.1779
16+ $15.8517 $253.6272
22+ $14.2119 $312.6618
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess