EN
  • EN
  • DE

PN7120A0EV/C10801551

Part No PN7120A0EV/C10801551
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description NFC CONTROLLER, SUPPORTING ALL N
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1085758-PN7120A0EV/C10801551
Ultra Librarian 3D Model Ultra Librarian PN7120A0EV/C10801551 CAD Model

Description

NXP PN7120A0EV/C10801551 Full NFC Solution

The NXP PN7120A0EV/C10801551 is a highly integrated full Near Field Communication (NFC) solution that offers an effortless approach to integrating NFC technology into any embedded system. This product serves as an excellent choice for a wide range of applications in various industries, including consumer electronics, payment systems, and home automation.

At the heart of the PN7120 is a powerful NFC controller that supports a wide variety of NFC-enabled devices. It is designed to work with multiple transmission modes, such as reader/writer, card emulation, and peer-to-peer communication. This versatility ensures that the PN7120 can easily communicate with smartphones, tablets, and other NFC-enabled devices to facilitate a wide range of NFC applications.

The PN7120A0EV/C10801551 comes with an integrated firmware that simplifies the implementation process, making it user-friendly for developers who may not be familiar with the intricate details of NFC technology. The firmware includes support for the various NFC protocols and ensures seamless interoperability with NFC devices.

One of the key features of the NXP PN7120 is its high performance and fast communication speed, which is essential for applications requiring quick data exchange. Additionally, the PN7120 includes energy-saving features that make it suitable for battery-powered devices where power consumption is a critical consideration.

For ease of development, the PN7120A0EV/C10801551 is also complemented by NXP's comprehensive software support. Developers can access a range of tools, drivers, and libraries designed to facilitate the integration of the PN7120 into various operating systems and platforms. This support significantly reduces the time and effort required to bring NFC-enabled products to market.

In summary, the NXP PN7120A0EV/C10801551 is a compact, high-performance NFC solution that offers ease of integration, robust support, and versatile capabilities. Whether for mobile payment solutions, access control systems, or smart appliances, the PN7120 is an ideal choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess