EN
  • EN
  • DE

A3134ELTTR

Part No A3134ELTTR
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT
RoHS Compliant
Win Source Part Number 1128119-A3134ELTTR
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3134ELTTR CAD Model

Description

The Allegro A3134ELTTR is a micropower, high-sensitivity Hall-effect switch designed for contactless switching applications. This device is frequently employed in automotive, industrial, and consumer electronics to detect the presence or absence of a magnetic field. Its high sensitivity and low power consumption make it ideal for battery-powered devices and applications requiring precise magnetic sensing.

Applications:

  • Automotive position sensing
  • Brushless DC motor commutation
  • Contactless switching
  • Proximity detection
  • Flow rate sensing

Features:

  • Micropower Operation: Minimizes power consumption for battery-powered applications.
  • High Sensitivity: Detects weak magnetic fields with precision.
  • Omnipolar Operation: Responds to both north and south magnetic poles.
  • Solid-State Reliability: Provides a robust and long-lasting switching solution.
  • Small Size: Allows for integration into compact devices.
  • Built-in Reverse Battery Protection: Protects the device from damage due to incorrect polarity.
  • Temperature Compensation: Maintains consistent performance over a wide temperature range.

Benefits:

  • Extended Battery Life: Reduces power consumption in portable devices.
  • Accurate Sensing: Provides reliable and precise magnetic field detection.
  • Versatile Application: Can be used in a variety of switching and sensing applications.
  • Durable and Reliable: Offers long-term performance in demanding environments.
  • Simplified Design: Reduces the complexity of system design.

Additional Details:

The A3134ELTTR operates over a wide supply voltage range, making it compatible with various power systems. Its open-collector output allows for direct interface with microcontrollers and other digital circuits. The device is available in a small SOT23W package, facilitating easy surface-mount assembly. Proper decoupling capacitors should be used near the power supply pin to ensure stable operation and minimize noise. The device's omnipolar operation simplifies magnet placement and reduces the need for precise alignment.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Texas Instruments
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess