EN
  • EN
  • DE

PMMA1251KEG

Part No PMMA1251KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL Z-AXIS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346489-PMMA1251KEG
Ultra Librarian 3D Model Ultra Librarian PMMA1251KEG CAD Model

Description

The PMMA1251KEG is a state-of-the-art microcontroller product designed and manufactured by NXP Semiconductors, a leading global provider of innovative and high-performance processing solutions. This product is part of NXP's advanced series of microcontrollers that cater to a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Advanced Architecture: The PMMA1251KEG is built on a robust and efficient ARM Cortex-M core, providing exceptional processing capabilities while maintaining low power consumption.
  • Memory: It comes equipped with ample memory resources, including high-speed Flash memory and RAM, facilitating complex computations and data storage.
  • Connectivity: With multiple communication interfaces such as CAN, USB, SPI, I2C, and UART, this microcontroller offers versatile connectivity options for various peripherals and devices.
  • Robust I/O: The device boasts a comprehensive set of input/output ports that enable it to interface with a broad array of sensors, actuators, and other electronic components.
  • Security Features: Security is a priority for the PMMA1251KEG, which includes advanced cryptographic modules and secure boot capabilities to protect against unauthorized access and ensure data integrity.
  • Analog Modules: Integrated analog modules such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) allow for precise measurement and control of analog signals.

Applications

The versatility of the PMMA1251KEG makes it suitable for a wide range of applications. In the automotive industry, it can be used for engine management systems, body control modules, and advanced driver-assistance systems (ADAS). In industrial settings, it is ideal for process control, automation, and robotics. Consumer electronics that require a powerful yet energy-efficient microcontroller, such as smart home devices and portable gadgets, can also benefit from the PMMA1251KEG's capabilities.

Conclusion

NXP's PMMA1251KEG microcontroller is a powerful and versatile solution that meets the demands of modern electronic applications. With its advanced features, extensive connectivity options, and robust security measures, it stands out as a top choice for designers and engineers looking to develop high-performance and secure products.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess