EN
  • EN
  • DE

PMLL4148L T/R

Part No PMLL4148L T/R
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description @diode Sw TAPE-7, SOD80, R76
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4 pF
Current Rating 200 mA
Lead Free Yes
Output Current 200 mA
Packaging Cut Tape
Polarity Standard
RoHS Compliant
Voltage Rating (DC) 75 V
Win Source Part Number 1085704-PMLL4148L T/R
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMLL4148L T/R CAD Model

Description

The PMLL4148L T/R is a high-speed switching diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This diode is encapsulated in a small SOD80C surface-mounted device (SMD) package, making it ideal for high-density mounting and ensuring that it occupies minimal space on a printed circuit board (PCB).

Key Features

  • High-Speed Switching: The PMLL4148L T/R is optimized for high-speed switching applications, providing fast turn-on and turn-off times that are essential for efficient operation in high-frequency circuits.
  • Low Capacitance: With its low diode capacitance, this device is suitable for applications where signal integrity is paramount, such as in RF systems or high-speed digital interfaces.
  • Surface-Mount Package: The SOD80C package is designed for automated assembly processes, offering ease of integration and saving time during the manufacturing of electronic devices.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the PMLL4148L T/R is lead-free and RoHS compliant, making it a responsible choice for electronic designs.

Applications

The PMLL4148L T/R is versatile and can be used in a wide range of applications. Its high-speed switching capability makes it suitable for:

  • Switching power supplies
  • High-frequency inverters
  • Signal processing circuits
  • Pulse generators
  • Logic circuits

Product Specifications

The PMLL4148L T/R diode features a continuous reverse voltage of 100V and a forward current of 200mA. Its forward surge current is specified at 2A, providing robust performance during transient conditions. The device's operating temperature range extends from -65°C to +150°C, ensuring reliability across various environmental conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMLL4148L T/R is subjected to rigorous testing and quality control measures to ensure that it meets the stringent requirements of the electronics industry. Customers can trust in the reliability and performance of this high-speed switching diode for their critical applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0249 $50.0490
4,275+ $0.0234 $100.0350
6,640+ $0.0226 $150.0640
9,525+ $0.0210 $200.0250
12,380+ $0.0202 $250.0760
15,465+ $0.0194 $300.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 941,230 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess