EN
  • EN
  • DE

0603B332K500NT

Part No 0603B332K500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964352-0603B332K500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603B332K500NT CAD Model

Description

The 0603B332K500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It's designed for various general-purpose applications where stable capacitance is required.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and voltage spikes in electronic circuits.
  • Decoupling Capacitors: Provides a local energy source for integrated circuits, ensuring stable operation.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies.
  • Filtering Applications: Blocks DC signals while allowing AC signals to pass.
  • General Circuit Applications: Used in a wide range of electronic circuits for various purposes.

Features:

  • Size: 0603 (EIA 0603 standard), indicating its compact dimensions (1.6mm x 0.8mm).
  • Capacitance: 3300 pF (picofarads), with a tolerance of ±10%.
  • Voltage Rating: 50V (volts), indicating the maximum DC voltage that can be safely applied to the capacitor.
  • Dielectric Material: B, a ceramic dielectric with moderate temperature stability.
  • Termination: Nickel barrier with solder plating, ensuring good solderability.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Compact Size: Allows for high-density circuit designs.
  • Stable Capacitance: Provides reliable performance over a range of temperatures and frequencies.
  • High Voltage Rating: Suitable for applications with moderate voltage levels.
  • Excellent Solderability: Simplifies the assembly process.
  • RoHS Compliance: Environmentally friendly.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit efficiency.

Additional Details:

The 0603B332K500NT MLCC is constructed from multiple layers of ceramic dielectric material interleaved with metal electrodes. This construction provides a high capacitance value in a small package. The 'B' dielectric indicates a specific temperature coefficient characteristic. It's generally suited for less critical applications where capacitance stability is not paramount. This capacitor is suitable for reflow soldering processes. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4,465+ $0.0112 $50.0080
10,870+ $0.0092 $100.0040
16,855+ $0.0089 $150.0095
23,260+ $0.0086 $200.0360
29,765+ $0.0084 $250.0260
40,000+ $0.0075 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985,920 pieces
MOQ: 4465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess