EN
  • EN
  • DE

WFY3N02

Part No WFY3N02
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description 20V N−Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280349-WFY3N02
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WFY3N02 CAD Model

Description

The WFY3N02 is a 20V N-Channel MOSFET manufactured by Shenzhen Winsemi Microelectronics Co., Ltd. This MOSFET is designed for low-voltage, high-speed switching applications. It features a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency. Its compact package size makes it suitable for portable and space-constrained applications.

Applications:

  • Load Switching: Used as a switch to control power to various loads in electronic circuits.
  • DC-DC Converters: Integrated into DC-DC converters for efficient voltage regulation.
  • Power Management Circuits: Employed in power management systems for controlling power distribution.
  • Motor Control: Utilized in low-voltage motor control applications for switching and controlling motor speed.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics due to its small size and efficiency.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • 20V Drain-Source Voltage (VDS): Suitable for low-voltage applications.
  • Small Package Size: Allows for compact circuit designs.
  • Fast Switching Speed: Enables high-frequency operation.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Compact Design: Small package allows for integration in space-constrained applications.
  • Fast Switching: Enables high-frequency operation in switching circuits.
  • Reliable Performance: Provides consistent and reliable switching performance.
  • Versatile Application: Suitable for a wide range of low-voltage switching applications.

Additional Details:

The WFY3N02 is typically available in a surface-mount package, which facilitates automated assembly processes. Its electrical characteristics include a gate-source voltage (VGS), drain current (ID), and power dissipation (PD) that must be considered during circuit design. The specific values can be found in the device datasheet from Shenzhen Winsemi Microelectronics Co., Ltd. Proper thermal management is crucial to ensure reliable operation, especially at higher currents.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess