EN
  • EN
  • DE

PMEG6010CEH,115

Part No PMEG6010CEH,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 1A Automotive 2-Pin SOD-123F T/R / DIODE SCHOTTKY 60V 1A SOD123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 660mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 60V
Capacitance @ Vr, F 68pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 106047-PMEG6010CEH,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PMEG6010CEH
Introduction Date April 14, 2006
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG6010CEH,115 CAD Model

Description

NXP PMEG6010CEH,115 Schottky Diode Overview

The NXP PMEG6010CEH,115 is a high-efficiency, surface-mounted Schottky barrier diode designed for applications requiring a balance between efficiency and power handling. This diode is part of NXP's extensive line of semiconductor products, known for their reliability and performance in various electronic applications.

Key Features

  • Low Forward Voltage: The PMEG6010CEH,115 features a low forward voltage drop, which enhances its efficiency, especially in low-voltage applications. This characteristic minimizes power loss and improves overall system efficiency.
  • High Current Capability: With a forward current rating of 1 A, this diode can handle significant current, making it suitable for high-power applications or circuits that experience occasional current surges.
  • Low Reverse Leakage Current: The low reverse leakage current of this diode ensures that power consumption is minimized when the diode is in the reverse-biased state, contributing to energy savings in the overall system.
  • Surface-Mount Package: The PMEG6010CEH,115 comes in an SOD-123F package, which is ideal for automated assembly processes and helps reduce the overall size of the end product.
  • High Junction Temperature: With a maximum junction temperature of 150°C, this diode can operate reliably in environments with high temperature, providing a robust solution for demanding applications.

Applications

The NXP PMEG6010CEH,115 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management devices
  • Reverse battery protection
  • Low voltage, high-frequency inverters

Product Specifications

Parameter Value
Package SOD-123F
Forward Current (If) 1 A
Reverse Voltage (Vr) 60 V
Forward Voltage (Vf) Typically 0.5 V
Reverse Leakage Current (Ir) Typically 15 µA
Junction Temperature (Tj) -65°C to +150°C

In summary, the NXP PMEG6010CEH,115 Schottky diode is a reliable and efficient choice for designers looking to optimize their power-sensitive applications without sacrificing performance.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,810 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess