EN
  • EN
  • DE

SN65LVDS104PW

Part No SN65LVDS104PW
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 3.1ns
Capacitance - Input 3pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 23mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1252877-SN65LVDS104PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS104
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS104PW CAD Model

Description

The SN65LVDS104PW is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments to meet the demanding needs of high-speed data transmission in modern digital communication systems. This device is part of TI's broad interface portfolio, known for their reliability and engineering excellence.

Key Features

  • High-Speed Performance: With a signaling rate capability of up to 400 Mbps (200 MHz), the SN65LVDS104PW is optimized for rapid data transfer, making it ideal for applications that require quick and efficient communication.
  • Low Voltage: Operating at a nominal voltage of 3.3V, this device not only ensures reduced power consumption but also minimizes the emission of electromagnetic interference (EMI), which is critical for maintaining signal integrity in dense electronic environments.
  • Quad Channel Configuration: The repeater features four LVDS channels, which allows for simultaneous transmission of multiple data streams, enabling complex operations and data handling in multi-channel systems.
  • Robust Protection: Integrated fail-safe circuitry ensures that the receiver output is in a high-impedance state when the inputs are inactive, providing additional protection against potential damage.
  • Wide Temperature Range: Designed to operate over an extended industrial temperature range of -40°C to 85°C, the SN65LVDS104PW is suitable for deployment in harsh environments where temperature fluctuations are common.

Applications

The versatility of the SN65LVDS104PW makes it an excellent choice for a variety of applications, including:

  • High-speed data transmission for computing and networking equipment
  • Backplane interfacing in servers and storage systems
  • Cable extenders and data repeaters
  • Telecommunications infrastructure
  • Industrial control and automation systems

With its combination of speed, efficiency, and robustness, the SN65LVDS104PW from Texas Instruments is a strategic component for designers seeking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
Lowest to $2.6898
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0665 $52.1305
40+ $2.5161 $100.6440
62+ $2.4375 $151.1250
85+ $2.3589 $200.5065
110+ $2.2802 $250.8220
147+ $2.0443 $300.5121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,804 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess