Products specifications

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 759244-PMEG3002TV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG3002TV CAD Model

Description

The PMEG3002TV is a highly efficient, low voltage Schottky barrier rectifier designed and manufactured by NXP Semiconductors. This rectifier is tailored for use in a wide range of applications, including power management, battery-driven devices, and high-frequency DC-DC converters. The PMEG3002TV is part of NXP's commitment to providing energy-saving solutions to the electronics industry.

Key Features

  • Low Forward Voltage: The PMEG3002TV boasts a low forward voltage drop, which enhances the overall efficiency of the application it is used in, leading to reduced power losses and improved battery life in portable devices.
  • High Efficiency: With its Schottky barrier design, the PMEG3002TV ensures high efficiency, making it suitable for applications where energy conservation is crucial.
  • Reverse Leakage Current: The device is engineered to have a low reverse leakage current, which is essential for maintaining the charge in battery-powered applications and minimizing energy waste.
  • Small Package Size: The PMEG3002TV comes in a small, leadless SOD-882 (CST2) package, which is ideal for compact electronic designs and helps in minimizing PCB space requirements.
  • High Junction Temperature: It can operate at a high junction temperature, offering reliability in various working conditions and extending the operating temperature range of the applications it is used in.

Applications

The PMEG3002TV is versatile and can be used in various applications. Some of these include:

  • Switching voltage regulators
  • Power management systems
  • Battery charge and discharge circuits
  • DC-DC converters
  • Reverse polarity protection circuits

Specifications

The PMEG3002TV has an impressive set of specifications that make it a reliable choice for designers:

  • Maximum Average Forward Current: 2 A
  • Peak Reverse Voltage: 30 V
  • Maximum Forward Voltage Drop: 0.49 V at 2 A
  • Low Reverse Leakage Current
  • Operating Junction Temperature Range: -55°C to +150°C

With its combination of low power loss, high efficiency, and compact form factor, the PMEG3002TV from NXP is an excellent choice for modern electronic applications requiring a high-performance Schottky barrier rectifier.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to $1.5719
ECAD model for SDUR3060WT
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.2200 $64.9000
715+ $0.1811 $129.4865
1,115+ $0.1746 $194.6790
1,530+ $0.1695 $259.3350
1,970+ $0.1643 $323.6710
2,655+ $0.1462 $388.1610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 295 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention