Products specifications

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231401-BAS40/DG/B2
Popularity Low
Supply and Demand Status Balance
Country of Origin China, Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAS40/DG/B2 CAD Model

Description

The BAS40/DG/B2 is a high-performance Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This small-signal diode is optimized for low voltage, high-speed switching applications, making it an ideal choice for a variety of compact and energy-efficient electronic circuits.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances its efficiency in applications by minimizing power loss during conduction.
  • High-Speed Switching: With its fast switching capability, the BAS40/DG/B2 is suitable for high-frequency operations, contributing to the improved performance of the overall circuit.
  • Surface-Mount Package: The device comes in a small SOT-23 package, which is ideal for automated assembly processes and helps save space on printed circuit boards (PCBs).
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed applications as it allows for faster signal processing and reduced signal distortion.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, the BAS40/DG/B2 is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly electronics design.

Applications

The BAS40/DG/B2 is versatile and can be used in various applications, including:

  • High-speed switching circuits
  • Power management systems
  • Protection circuits
  • Voltage clamping
  • Reverse polarity protection
  • Logic circuits

Technical Specifications

Some of the key technical specifications of the BAS40/DG/B2 include:

  • Maximum Repetitive Reverse Voltage: 40V
  • Forward Continuous Current: 200mA
  • Power Dissipation: 250mW
  • Operating Junction Temperature Range: -55°C to +150°C

In conclusion, the BAS40/DG/B2 from NXP Semiconductors is a reliable and efficient choice for designers looking to incorporate a high-speed Schottky diode into their electronic applications. Its compact footprint, high-speed switching capabilities, and compliance with environmental standards make it a highly attractive component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0181
ECAD model for BAV99W-QX
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
IXYS
DIODE ARRAY SCHOTTKY 150V TO247
Need more? Email Us
ECAD model for DSA50C150HB
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2133 $66.3990
75+ $1.8162 $136.2150
115+ $1.7593 $202.3195
155+ $1.7024 $263.8720
200+ $1.6455 $329.1000
265+ $1.4760 $391.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention